STMicroelectronics, Inc. Dual Schottky 30V 30A Diode and Rectifier STPS30L30CG-TR

Description
30V 30A Dual Schottky Rectifier, D2PAK, SM Product overview: STPS30L30CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L30CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 30A Dual Schottky Rectifier, D2PAK, SM Product overview: STPS30L30CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L30CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 30V 30A Diode and Rectifier
286-STPS30L30CG-TR
Dual Schottky 30V 30A Diode and Rectifier 286-STPS30L30CG-TR
30V 30A Dual Schottky Rectifier, D2PAK, SM Product overview: STPS30L30CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L30CG-TR can be used for catalog matching and distributor lookup.

30V 30A Dual Schottky Rectifier, D2PAK, SM Product overview: STPS30L30CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L30CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 1894403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894403
Schottky Diodes & Rectifiers 1894403
STMicroelectronics, STPS30L30CG-TR

STMicroelectronics, STPS30L30CG-TR

Supplier's Site
Schottky Diodes & Rectifiers - 1894403P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894403P
Schottky Diodes & Rectifiers 1894403P
STMicroelectronics, STPS30L30CG-TR

STMicroelectronics, STPS30L30CG-TR

Supplier's Site
Schottky Diodes & Rectifiers - 1893983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893983
Schottky Diodes & Rectifiers 1893983
STMicroelectronics, STPS30L30CG-TR

STMicroelectronics, STPS30L30CG-TR

Supplier's Site
Diode Arrays - 497-6581-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6581-6-ND
Diode Arrays 497-6581-6-ND
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-6581-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6581-2-ND
Diode Arrays 497-6581-2-ND
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-6581-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6581-1-ND
Diode Arrays 497-6581-1-ND
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS30L30CG-TR - 194729-STPS30L30CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS30L30CG-TR
194729-STPS30L30CG-TR
Diodes, Rectifiers - Arrays - STPS30L30CG-TR 194729-STPS30L30CG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 194729-STPS30L30CG-T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 460mV @ 15A Current - Reverse Leakage @ Vr: 1.5mA @ 60V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 194729-STPS30L30CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 460mV @ 15A
Current - Reverse Leakage @ Vr: 1.5mA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifier - 110205035 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
110205035
Bridge Rectifier 110205035
(PRICE/TC), DIODE, SCHOTTKY, 30A, 30V, TO-263-3; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:30V; FORWARD CURRENT IF(AV):30A; FORWARD VOLTAGE VF MAX:570MV; FORWARD SURGE CURRENT IFSM MAX:220A; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), DIODE, SCHOTTKY, 30A, 30V, TO-263-3; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:30V; FORWARD CURRENT IF(AV):30A; FORWARD VOLTAGE VF MAX:570MV; FORWARD SURGE CURRENT IFSM MAX:220A; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode, Schottky, 30A, 30V, To-263-3; Diode Configuration Stmicroelectronics - 06X0874 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30A, 30V, To-263-3; Diode Configuration Stmicroelectronics
06X0874
Diode, Schottky, 30A, 30V, To-263-3; Diode Configuration Stmicroelectronics 06X0874
DIODE, SCHOTTKY, 30A, 30V, TO-263-3; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):30A; Forward Voltage VF Max:570mV; Forward Surge Current Ifsm Max:220A; Operating RoHS Compliant: Yes

DIODE, SCHOTTKY, 30A, 30V, TO-263-3; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):30A; Forward Voltage VF Max:570mV; Forward Surge Current Ifsm Max:220A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P1717 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1717
Rectifier Stmicroelectronics 57P1717
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30L30CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30L30CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS30L30CG-TR
DIODE ARR SCHOTT 30V 15A D2PAK

DIODE ARR SCHOTT 30V 15A D2PAK

Supplier's Site
Diode Arrays - STPS30L30CG-TR - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS30L30CG-TR
Diode Arrays STPS30L30CG-TR
DIODE ARRAY SCHOTTKY 30V D2PAK

DIODE ARRAY SCHOTTKY 30V D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30L30CG-TR
Schottky Diodes & Rectifiers STPS30L30CG-TR
Schottky Diodes & Rectifiers 2X15 Amp 30 Volt

Schottky Diodes & Rectifiers 2X15 Amp 30 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Radwell International Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers Rectifiers Diode Arrays Schottky Diodes
Product Number 286-STPS30L30CG-TR 1894403 1894403P 497-6581-6-ND 194729-STPS30L30CG-TR 110205035 06X0874 57P1717 STPS30L30CG-TR STPS30L30CG-TR STPS30L30CG-TR
Product Name Dual Schottky 30V 30A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diodes, Rectifiers - Arrays - STPS30L30CG-TR Bridge Rectifier Diode, Schottky, 30A, 30V, To-263-3; Diode Configuration Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Package Tape and Reel D2PAK; D2pak TO-263 TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK
RoHS Compliant RoHS RoHS RoHS RoHS
IO 15 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data