STMicroelectronics, Inc. Schottky 100V 2A Diode and Rectifier STPS2H100UY

Description
100V 2A SMB Power Schottky Rectifier Product overview: STPS2H100UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100UY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V 2A SMB Power Schottky Rectifier Product overview: STPS2H100UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100UY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-STPS2H100UY
Schottky 100V 2A Diode and Rectifier 280-STPS2H100UY
100V 2A SMB Power Schottky Rectifier Product overview: STPS2H100UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100UY can be used for catalog matching and distributor lookup.

100V 2A SMB Power Schottky Rectifier Product overview: STPS2H100UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100UY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 9172766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9172766
Schottky Diodes & Rectifiers 9172766
STMicroelectronics STPS2H100UY Diode

STMicroelectronics STPS2H100UY Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9172766P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9172766P
Schottky Diodes & Rectifiers 9172766P
STMicroelectronics STPS2H100UY Diode

STMicroelectronics STPS2H100UY Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1658153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1658153
Schottky Diodes & Rectifiers 1658153
STMicroelectronics STPS2H100UY Diode

STMicroelectronics STPS2H100UY Diode

Supplier's Site
Diodes, Rectifiers - Single - STPS2H100UY - 1103779-STPS2H100UY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS2H100UY
1103779-STPS2H100UY
Diodes, Rectifiers - Single - STPS2H100UY 1103779-STPS2H100UY
Manufacturer: STMicroelectronics Win Source Part Number: 1103779-STPS2H100UY Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 1μA @ 100V Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103779-STPS2H100UY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 497-11093-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11093-6-ND
Single Diodes 497-11093-6-ND
Diode Schottky 100V 2A Surface Mount SMB

Diode Schottky 100V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-11093-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11093-2-ND
Single Diodes 497-11093-2-ND
Diode Schottky 100V 2A Surface Mount SMB

Diode Schottky 100V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-11093-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11093-1-ND
Single Diodes 497-11093-1-ND
Diode Schottky 100V 2A Surface Mount SMB

Diode Schottky 100V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - STPS2H100UY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS2H100UY
Single Diodes STPS2H100UY
DIODE SCHOTTKY 100V 2A SMB

DIODE SCHOTTKY 100V 2A SMB

Supplier's Site Datasheet
Schottky Rect, Single, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7098 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7098
Schottky Rect, Single, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7098
SCHOTTKY RECT, SINGLE, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 41Y5946 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5946
Rectifier Stmicroelectronics 41Y5946
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2H100UY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2H100UY
Discrete Semiconductor Products - Diodes - Rectifiers STPS2H100UY
DIODE SCHOTTKY 100V 2A SMB

DIODE SCHOTTKY 100V 2A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS2H100UY
Schottky Diodes & Rectifiers STPS2H100UY
Schottky Diodes & Rectifiers Automotive High PWR Schottky 100V Vrrm

Schottky Diodes & Rectifiers Automotive High PWR Schottky 100V Vrrm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-STPS2H100UY 9172766 9172766P 1103779-STPS2H100UY 497-11093-6-ND STPS2H100UY 07AH7098 41Y5946 STPS2H100UY STPS2H100UY
Product Name Schottky 100V 2A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - STPS2H100UY Single Diodes Single Diodes Schottky Rect, Single, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel Do-214aa (smb) DO-214AA SMB; SMB SMB; DO-214AA, SMB DO-214AA SMB
RoHS Compliant RoHS RoHS RoHS
IO 2 amps
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCW18T120 - Fuji Electric Corp. of America
Specs
Package TO-247-2L-P2
IO 18 amps
VRRM 1200 volts
View Details
RF Diodes - BAR81WE6327BTSA1 - 112101-BAR81WE6327BTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Obsolete(EOL)
View Details
4 suppliers
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details