DigiKey Datasheets for Tape Dispensers and Tape Dispensing Machines

Tape dispensers and tape dispensing machines hold and supply tape for assembly or packaging applications.  Dispensing machines can be handheld devices or highly automated robotic systems.
Tape Dispensers and Tape Dispensing Machines: Learn more

Product Name Notes
"Tape Desktop 1.00"" (25.40mm) Tape Width"
"Tape Desktop 2.00"" (50.80mm) Tape Width"
"Tape Desktop 3.00"" (76.20mm) Tape Width"
"Tape Desktop 4.00"" (101.6mm) Tape Width"
"Tape Desktop Dispenser for Multiple Rolls (3"" Core) Tape Width"
"Tape Desktop for Antistatic 2.00"" (50.80mm) Tape Width"
"Tape Hand Held Dispenser, Plastic 0.75"" (19.05mm) 3/4"" Tape Width"
ACCUGLIDEII TAPING HEAD 1-1/2IN
ACCUGLIDENPH TAPING HEAD 2IN LOW
ACCUGLIDENPH+ TAPING HEAD 2IN LO
ACCUGLIDENPH+ TAPING HEAD 2IN UP
ELECTRIC WATER ACTIVATED TAPE DI
MANUAL WATER ACTIVATED TAPE DISP
SCOTCH LOW NOISE BOX SEALING TAP
Tape Desktop Dispenser with Knife Tape Width
TAPE DISPENSER BLADE
Tape Tape Width
TARTANBOX SEALING TAPE HDISPENSE