STMicroelectronics, Inc. Automotive Schottky 650 V TO-220 Diode and Rectifier STPSC12065GY-TR

Description
Automotive 650 V, TO-220 D2PAK SiC Power Schottky Diode Product overview: STPSC12065GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12065GY-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 650 V, TO-220 D2PAK SiC Power Schottky Diode Product overview: STPSC12065GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12065GY-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Schottky 650 V TO-220 Diode and Rectifier
280-STPSC12065GY-TR
Automotive Schottky 650 V TO-220 Diode and Rectifier 280-STPSC12065GY-TR
Automotive 650 V, TO-220 D2PAK SiC Power Schottky Diode Product overview: STPSC12065GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12065GY-TR can be used for catalog matching and distributor lookup.

Automotive 650 V, TO-220 D2PAK SiC Power Schottky Diode Product overview: STPSC12065GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12065GY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - STPSC12065GY-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 650V V(RRM), Silicon Carbide

Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 650V V(RRM), Silicon Carbide

Supplier's Site Datasheet
Single Diodes - 497-18024-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18024-6-ND
Single Diodes 497-18024-6-ND
Diode Silicon Carbide Schottky 650V 12A Surface Mount D²PAK

Diode Silicon Carbide Schottky 650V 12A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-18024-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18024-1-ND
Single Diodes 497-18024-1-ND
Diode Silicon Carbide Schottky 650V 12A Surface Mount D²PAK

Diode Silicon Carbide Schottky 650V 12A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-18024-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18024-2-ND
Single Diodes 497-18024-2-ND
Diode Silicon Carbide Schottky 650V 12A Surface Mount D²PAK

Diode Silicon Carbide Schottky 650V 12A Surface Mount D²PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - STPSC12065GY-TR - 898405-STPSC12065GY-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC12065GY-TR
898405-STPSC12065GY-TR
Diodes, Rectifiers - Single - STPSC12065GY-TR 898405-STPSC12065GY-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898405-STPSC12065GY- TR Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Silicon Carbide Schottky 650 V 12A Surface Mount D2PAK Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC12065 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18024-2, 497-18024-1, 497-18024-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898405-STPSC12065GY-TR
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Silicon Carbide Schottky 650 V 12A Surface Mount D2PAK
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPSC12065
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18024-2, 497-18024-1, 497-18024-6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC12065GY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC12065GY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC12065GY-TR
DIODE SIL CARBIDE 650V 12A D2PAK

DIODE SIL CARBIDE 650V 12A D2PAK

Supplier's Site
Rectifier Stmicroelectronics - 59AC7805 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
59AC7805
Rectifier Stmicroelectronics 59AC7805
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC12065GY-TR
Schottky Diodes & Rectifiers STPSC12065GY-TR
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-STPSC12065GY-TR STPSC12065GY-TR 497-18024-6-ND 898405-STPSC12065GY-TR STPSC12065GY-TR 59AC7805 STPSC12065GY-TR
Product Name Automotive Schottky 650 V TO-220 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STPSC12065GY-TR Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics Schottky Diodes & Rectifiers
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data