Low Drop OR-Ing Power Schottky Rectifier Product overview: STPS20L15G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20L15G can be used for catalog matching and distributor lookup.
Diode Schottky 15V 20A Surface Mount D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1261874-STPS20L15G
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: 125°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: STPS20L15
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 410mV at 19A
Current - Reverse Leakage at Vr: 6mA at 15V
DIODE SCHOTTKY 15V 20A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS20L15G | STPS20L15GST-ND | 1261874-STPS20L15G | STPS20L15G |
| Product Name | Schottky Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS20L15G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | D2PAK | ||
| RoHS Compliant | RoHS | |||
| IO | 20 amps |