STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STPS40M120CTN STPS40M120CTN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 813303-STPS40M120CTN Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 790mV at 20A Current - Reverse Leakage at Vr: 370μA at 120V Part Number Series: STPS40
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 813303-STPS40M120CTN Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 790mV at 20A Current - Reverse Leakage at Vr: 370μA at 120V Part Number Series: STPS40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STPS40M120CTN - 813303-STPS40M120CTN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS40M120CTN
813303-STPS40M120CTN
Diodes, Rectifiers - Arrays - STPS40M120CTN 813303-STPS40M120CTN
Manufacturer: STMicroelectronics Win Source Part Number: 813303-STPS40M120CTN Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 790mV at 20A Current - Reverse Leakage at Vr: 370μA at 120V Part Number Series: STPS40

Manufacturer: STMicroelectronics
Win Source Part Number: 813303-STPS40M120CTN
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 790mV at 20A
Current - Reverse Leakage at Vr: 370μA at 120V
Part Number Series: STPS40

Buy Now
Diode Arrays - 497-13134-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13134-5-ND
Diode Arrays 497-13134-5-ND
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-STPS40M120CTN
Schottky Diode and Rectifier 286-STPS40M120CTN
Power Schottky rectifier Product overview: STPS40M120CTN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40M120CTN can be used for catalog matching and distributor lookup.

Power Schottky rectifier Product overview: STPS40M120CTN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40M120CTN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS40M120CTN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS40M120CTN
Discrete Semiconductor Products - Diodes - Rectifiers STPS40M120CTN
DIODE ARR SCHOTT 120V 20A TO220

DIODE ARR SCHOTT 120V 20A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 813303-STPS40M120CTN 497-13134-5-ND 286-STPS40M120CTN STPS40M120CTN
Product Name Diodes, Rectifiers - Arrays - STPS40M120CTN Diode Arrays Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.7900 volts 0.7900 volts
VR 120 volts
IR 0.3700 mA
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data