Diode Schottky 60V 3A Through Hole DO-15
Diode Schottky 60V 3A Through Hole DO-15
Manufacturer: STMicroelectronics
Win Source Part Number: 1103798-STPS3L60QRL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 620mV @ 3A
Current - Reverse Leakage @ Vr: 60μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
60 V, 3 A Low Drop Power Schottky Rectifier Product overview: STPS3L60QRL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L60QRL can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 3A DO15
Schottky Diodes & Rectifiers 3.0 Amp 60 Volt
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-12664-1-ND | 1103798-STPS3L60QRL | 280-STPS3L60QRL | STPS3L60QRL | STPS3L60QRL | 57P1706 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPS3L60QRL | Schottky 60 V 3 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | DO-15; DO-15 | Tape and Reel | DO-15 | DO-15; DO-15 |