Win Source Part Number: 1282846-STPS20H100CG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 770 mV @ 10 A
Current - Reverse Leakage @ Vr: 4.5 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-16918-6,-497-169
Base Product Number: STPS20
Automotive 100 V, 20 A dual Power Schottky Rectifier Product overview: STPS20H100CGY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20H100CGY-TR
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY SCHOTTKY 100V D2PAK
Schottky Diodes & Rectifiers Automotive power Schottky rectifier
DIODE ARR SCHOTT 100V 10A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 1282846-STPS20H100CGY-TR | 286-STPS20H100CGY-TR | 497-16918-1-ND | 56Y1064 | STPS20H100CGY-TR | STPS20H100CGY-TR | STPS20H100CGY-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Automotive Dual Schottky 100 V Diode and Rectifier | Diode Arrays | Rectifier Stmicroelectronics | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||||
| VF | 0.7700 volts | 0.7700 volts | 0.7700 volts | ||||
| VR | 100 volts | 100 volts | |||||
| IR | 0.0045 mA | 0.0045 mA |