Manufacturer: STMicroelectronics
Win Source Part Number: 898372-STPS30SM120SF
Series: ECOPACK®2
Features: Diode Schottky 120 V 30A Through Hole TO-220FPAB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STPS30
Categories: Discrete Semiconductor Products
Case / Package: TO-220FPAB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 120V 30A Through Hole TO-220FPAB
120 V, 30 A 3-lead single Low Leakage Power Schottky rectifier Product overview: STPS30SM120SFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM120SFP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 120 V power Schottky rectifier
SCHOTTKY RECT, SINGLE, 120V, TO-220FPAB; Repetitive Peak Reverse Voltage:120V; Average Forward Current:30A; Diode Configuration:Single
DIODE SCHOTT 120V 30A TO220FPAB
DIODE SCHOTT 120V 30A TO220FPAB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 898372-STPS30SM120SFP | 497-15564-5-ND | 280-STPS30SM120SFP | STPS30SM120SFP | 45AC7668 | STPS30SM120SFP | STPS30SM120SFP |
| Product Name | Diodes, Rectifiers - Single - STPS30SM120SFP | Single Diodes | Schottky 120 V 30 A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rect, Single, 120V, To-220Fpab; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | TO-220; TO-220FPAB | TO-220FP-3 | TO-220FPAB | TO-220 | TO-220; TO-220-3 Full Pack | ||
| Tj | 150 C (302 F) | ||||||
| RoHS Compliant | RoHS | ||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts |