Automotive 150 V, 3 A Power Schottky Rectifier Product overview: STPS3150UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 150 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 150 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3150UY can be used for catalog matching and distributor lookup.
Diode Schottky 150V 3A Surface Mount SMB
Diode Schottky 150V 3A Surface Mount SMB
Diode Schottky 150V 3A Surface Mount SMB
Manufacturer: STMicroelectronics
Win Source Part Number: 849992-STPS3150UY
Series: Q Automotive
Features: Diode 150 V
Package: Reel - TR
Family Name: STPS3150
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-12332-2, -497-12332-1, -497-12332-6, 497-12332-2, 497-12332-1, 497-12332-6
DIODE SCHOTTKY 150V 3A SMB
Schottky Diodes & Rectifiers Pwr Schottky 3A 150V VRRM 0.67VF
DIODE SCHOTTKY 150V 3A SMB
SCHOTTKY RECT, SINGLE, 150V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-STPS3150UY | 497-12332-1-ND | 849992-STPS3150UY | STPS3150UY | STPS3150UY | STPS3150UY | 07AH7104 |
| Product Name | Automotive Schottky 150 V 3 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS3150UY | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rect, Single, 150V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Package | Tape and Reel | SMB | SMB; DO-214AA, SMB | DO-214AA | |||
| RoHS Compliant | RoHS | ||||||
| IO | 3 amps | ||||||
| Tj | -40 to 175 C (-40 to 347 F) |