Manufacturer: STMicroelectronics
Win Source Part Number: 810290-STPS40SM120CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AB Narrow Leads
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 830mV at 20A
Current - Reverse Leakage at Vr: 275μA at 120V
Part Number Series: STPS40
120V power Schottky rectifier Product overview: STPS40SM120CTN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM120CTN can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3
Schottky Diodes & Rectifiers Pwr Schottky 2X20A 120V 0.46VF
DIODE ARRAY SCHOTTKY 120V TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 810290-STPS40SM120CTN | 286-STPS40SM120CTN | 497-15153-5-ND | STPS40SM120CTN | STPS40SM120CTN |
| Product Name | Diodes, Rectifiers - Arrays - STPS40SM120CTN | Schottky 120V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8300 volts | 0.8300 volts | |||
| VR | 120 volts | ||||
| IR | 0.2750 mA | ||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |