STMicroelectronics, Inc. Automotive Schottky 650 V TO-220 Diode and Rectifier STPSC12065DY

Description
Automotive 650 V, TO-220 D2PAK SiC Power Schottky Diode Product overview: STPSC12065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12065DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 650 V, TO-220 D2PAK SiC Power Schottky Diode Product overview: STPSC12065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12065DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 650 V TO-220 Diode and Rectifier - 280-STPSC12065DY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 650 V TO-220 Diode and Rectifier
280-STPSC12065DY
Automotive Schottky 650 V TO-220 Diode and Rectifier 280-STPSC12065DY
Automotive 650 V, TO-220 D2PAK SiC Power Schottky Diode Product overview: STPSC12065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12065DY can be used for catalog matching and distributor lookup.

Automotive 650 V, TO-220 D2PAK SiC Power Schottky Diode Product overview: STPSC12065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12065DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-16560-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16560-5-ND
Single Diodes 497-16560-5-ND
Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220AC

Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - STPSC12065DY - 898402-STPSC12065DY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC12065DY
898402-STPSC12065DY
Diodes, Rectifiers - Single - STPSC12065DY 898402-STPSC12065DY
Manufacturer: STMicroelectronics Win Source Part Number: 898402-STPSC12065DY Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Silicon Carbide Schottky 650 V 12A Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: STPSC12065 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 898402-STPSC12065DY
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Silicon Carbide Schottky 650 V 12A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STPSC12065
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1241124P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1241124P
Schottky Diodes & Rectifiers 1241124P
STMicroelectronics STPSC12065DY Diode

STMicroelectronics STPSC12065DY Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1781428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1781428
Schottky Diodes & Rectifiers 1781428
STMicroelectronics STPSC12065DY Diode

STMicroelectronics STPSC12065DY Diode

Supplier's Site
Single Diodes - STPSC12065DY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPSC12065DY
Single Diodes STPSC12065DY
DIODE SIL CARB 650V 12A TO220AC

DIODE SIL CARB 650V 12A TO220AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC12065DY
Schottky Diodes & Rectifiers STPSC12065DY
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Buy Now Datasheet
Sic Schottky Diode, Aec-Q101, 650V; Product Range Stmicroelectronics - 85Y0281 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, Aec-Q101, 650V; Product Range Stmicroelectronics
85Y0281
Sic Schottky Diode, Aec-Q101, 650V; Product Range Stmicroelectronics 85Y0281
SIC SCHOTTKY DIODE, AEC-Q101, 650V; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:12A; Total Capacitive Charge Qc:36nC; Diode Case Style:TO-220ACFP; No. of Pins:2RoHS Compliant: Yes

SIC SCHOTTKY DIODE, AEC-Q101, 650V; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:12A; Total Capacitive Charge Qc:36nC; Diode Case Style:TO-220ACFP; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC12065DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC12065DY
Discrete Semiconductor Products - Diodes - Rectifiers STPSC12065DY
DIODE SIL CARB 650V 12A TO220AC

DIODE SIL CARB 650V 12A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-STPSC12065DY 497-16560-5-ND 898402-STPSC12065DY 1241124P 1781428 STPSC12065DY STPSC12065DY 85Y0281 STPSC12065DY
Product Name Automotive Schottky 650 V TO-220 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STPSC12065DY Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Diodes & Rectifiers Sic Schottky Diode, Aec-Q101, 650V; Product Range Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package TO-220; TO-220AC TO-220; TO-220AC TO-220; To-220ac TO-220AC-2 TO-220ACFP TO-220
RoHS Compliant RoHS RoHS
VF 1.45 volts 1.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
General-purpose Schottky diode - BAS70H-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Arrays - BAS4004E6433HTMA1 - 1022076-BAS4004E6433HTMA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 1 volts
View Details
8 suppliers