STMicroelectronics, Inc. Dual Schottky 60 V 30 A Diode and Rectifier STPS30L60CG-TR

Description
60 V, 30 A dual Low Drop Power Schottky Rectifier Product overview: STPS30L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 V, 30 A dual Low Drop Power Schottky Rectifier Product overview: STPS30L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 60 V 30 A Diode and Rectifier
286-STPS30L60CG-TR
Dual Schottky 60 V 30 A Diode and Rectifier 286-STPS30L60CG-TR
60 V, 30 A dual Low Drop Power Schottky Rectifier Product overview: STPS30L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CG-TR can be used for catalog matching and distributor lookup.

60 V, 30 A dual Low Drop Power Schottky Rectifier Product overview: STPS30L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-6582-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6582-6-ND
Diode Arrays 497-6582-6-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-6582-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6582-1-ND
Diode Arrays 497-6582-1-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-6582-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6582-2-ND
Diode Arrays 497-6582-2-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS30L60CG-TR - 031522-STPS30L60CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS30L60CG-TR
031522-STPS30L60CG-TR
Diodes, Rectifiers - Arrays - STPS30L60CG-TR 031522-STPS30L60CG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031522-STPS30L60CG-T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 600mV @ 15A Current - Reverse Leakage @ Vr: 480μA @ 60V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031522-STPS30L60CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 15A
Current - Reverse Leakage @ Vr: 480μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifier - 49029117 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
49029117
Bridge Rectifier 49029117
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 60V V(RRM), SILICON, TO-263AB 3PINS. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 60V V(RRM), SILICON, TO-263AB 3PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode Arrays - STPS30L60CG-TR - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS30L60CG-TR
Diode Arrays STPS30L60CG-TR
DIODE ARRAY SCHOTTKY 60V D2PAK

DIODE ARRAY SCHOTTKY 60V D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30L60CG-TR
Schottky Diodes & Rectifiers STPS30L60CG-TR
Schottky Diodes & Rectifiers 2X15 Amp 60 Volt

Schottky Diodes & Rectifiers 2X15 Amp 60 Volt

Buy Now Datasheet
Schottky Rect, Dual, 60V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 51AC9596 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 60V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
51AC9596
Schottky Rect, Dual, 60V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 51AC9596
SCHOTTKY RECT, DUAL, 60V, TO-262; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage VF Max:750mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 60V, TO-262; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage VF Max:750mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P1727 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1727
Rectifier Stmicroelectronics 57P1727
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30L60CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30L60CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS30L60CG-TR
DIODE ARR SCHOTT 60V 15A D2PAK

DIODE ARR SCHOTT 60V 15A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 286-STPS30L60CG-TR 497-6582-6-ND 031522-STPS30L60CG-TR 49029117 STPS30L60CG-TR STPS30L60CG-TR 51AC9596 57P1727 STPS30L60CG-TR
Product Name Dual Schottky 60 V 30 A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS30L60CG-TR Bridge Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Rect, Dual, 60V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK TO-262 D2PAK
RoHS Compliant RoHS RoHS
IO 15 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data