DigiKey Datasheets for Drill Bits

Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more

Product Name Notes
"Drill Bit 0.003"" (0.08mm)"
"Drill Bit 0.005"" (0.13mm)"
"Drill Bit Carbide 0.003"" (0.08mm)"
"Drill Bit Carbide 0.005"" (0.13mm)"
"Drill Bit Carbide 0.010"" (0.25mm)"
"Drill Bit Carbide 0.016"" (0.41mm)"
"Drill Bit Carbide 0.020"" (0.50mm)"
"Drill Bit Carbide 0.024"" (0.60mm)"
"Drill Bit Carbide 0.028"" (0.70mm)"
"Drill Bit Carbide 0.031"" (0.79mm)"
"Drill Bit Carbide 0.031"" (0.80mm)"
"Drill Bit Carbide 0.035"" (0.90mm)"
"Drill Bit Carbide 0.043"" (1.10mm)"
"Drill Bit Carbide 0.063"" (1.60mm)"
"Drill Bit Carbide 0.125"" (3.18mm)"
"Drill Bit High Speed Steel (HSS) 0.063"" (1.60mm)"
"Drill Bit High Speed Steel (HSS) 0.250"" (6.35mm)"
"Drill Bit Steel 0.375"" (9.52mm)"
Drill Bit Assorted
Drill Bit Carbide 0.03mm
Drill Bit Carbide 0.04mm
Drill Bit Carbide 0.05mm
Drill Bit Carbide 0.4mm
Drill Bit Carbide 0.6mm
Drill Bit Carbide 1mm
Drill Bit Carbide 2mm
Drill Bit Carbide 3mm
Drill Bit Carbide 4mm
Drill Bit Carbide 6mm
Drill Bit Carbide Assorted
Drill Bit Carbide
SMALL STAINLESS STEEL CARBIDE SL