"Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount 20-SOIC (0.433"", 11.00mm Width) Exposed Pad"
60V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, POWER, SOP-20 Product overview: STPS30H60CKY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30H60CKY-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282848-STPS30H60CKY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 600
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 15 A
Current - Reverse Leakage @ Vr: 150 µA @ 60 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: PowerSO-20
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-11103-2,497-1110
Base Product Number: STPS30
DIODE ARRAY SCHOTTKY 60V POWERSO
Schottky Diodes & Rectifiers Automotive High PWR 30A Dual Center Tab
DIODE ARR SCHOTT 60V 15A POWERSO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 497-11103-2-ND | 286-STPS30H60CKY-TR | 1282848-STPS30H60CKY-TR | STPS30H60CKY-TR | STPS30H60CKY-TR | STPS30H60CKY-TR | 41Y5957 |
| Product Name | Diode Arrays | 60V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package | "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | Tape and Reel | 20-SOIC (0.433", 11.00mm Width) Exposed Pad | 20-SOIC (0.433", 11.00mm Width) Exposed Pad | PowerSO-20 | ||
| RoHS Compliant | RoHS | ||||||
| IO | 15 amps |