STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS5H100B-TR STPS5H100B-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 092165-STPS5H100B-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Family Name: STPS5H100B Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBRD5100; SD5100S; MBRD5H100T4G; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 092165-STPS5H100B-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Family Name: STPS5H100B Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBRD5100; SD5100S; MBRD5H100T4G; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS5H100B-TR - 092165-STPS5H100B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS5H100B-TR
092165-STPS5H100B-TR
Diodes, Rectifiers - Single - STPS5H100B-TR 092165-STPS5H100B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 092165-STPS5H100B-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Family Name: STPS5H100B Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBRD5100; SD5100S; MBRD5H100T4G; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 092165-STPS5H100B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Family Name: STPS5H100B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRD5100; SD5100S; MBRD5H100T4G;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 497-6587-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6587-1-ND
Single Diodes 497-6587-1-ND
Diode Schottky 100V 5A Surface Mount DPAK

Diode Schottky 100V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-6587-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6587-6-ND
Single Diodes 497-6587-6-ND
Diode Schottky 100V 5A Surface Mount DPAK

Diode Schottky 100V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-6587-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6587-2-ND
Single Diodes 497-6587-2-ND
Diode Schottky 100V 5A Surface Mount DPAK

Diode Schottky 100V 5A Surface Mount DPAK

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7958467P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7958467P
Schottky Diodes & Rectifiers 7958467P
STPS5H100B-TR,Schott ky diode 100V 5A

STPS5H100B-TR,Schottky diode 100V 5A

Supplier's Site
Schottky Diodes & Rectifiers - 7958467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7958467
Schottky Diodes & Rectifiers 7958467
STPS5H100B-TR,Schott ky diode 100V 5A

STPS5H100B-TR,Schottky diode 100V 5A

Supplier's Site
Singapore, Singapore
Schottky SMD 100V 5A Diode and Rectifier
280-STPS5H100B-TR
Schottky SMD 100V 5A Diode and Rectifier 280-STPS5H100B-TR
100V 5A Schottky Rectifier, DPAK, Surface Mount Product overview: STPS5H100B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100B-TR can be used for catalog matching and distributor lookup.

100V 5A Schottky Rectifier, DPAK, Surface Mount Product overview: STPS5H100B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100B-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - STPS5H100B-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS5H100B-TR
Single Diodes STPS5H100B-TR
DIODE SCHOTTKY 100V 5A DPAK

DIODE SCHOTTKY 100V 5A DPAK

Supplier's Site Datasheet
Diode - 32255537 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 100V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 100V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS5H100B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS5H100B-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS5H100B-TR
DIODE SCHOTTKY 100V 5A DPAK

DIODE SCHOTTKY 100V 5A DPAK

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - STPS5H100B-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS5H100B-TR
Diodes >> Schottky Barrier Diodes (SBD) STPS5H100B-TR
100V 730mV@5A 5A TO-252-2(DPAK) Schottky Barrier Diodes (SBD) ROHS

100V 730mV@5A 5A TO-252-2(DPAK) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes General Purpose Diodes Rectifiers Schottky Diodes
Product Number 092165-STPS5H100B-TR 497-6587-1-ND 7958467P 7958467 280-STPS5H100B-TR STPS5H100B-TR 32255537 STPS5H100B-TR STPS5H100B-TR
Product Name Diodes, Rectifiers - Single - STPS5H100B-TR Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 100V 5A Diode and Rectifier Single Diodes Diode Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Life Cycle Stage Active Active
Package D-Pak TO-252 DPAK; Dpak (to-252) Tape and Reel DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
VF 0.7300 volts 0.7300 volts 0.7300 volts 0.7300 volts
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data