Manufacturer: STMicroelectronics
Win Source Part Number: 1261908-STPS340UF
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: SMBflat
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-221AA, SMB Flat Leads
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Family Part Number: STPS340
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 630mV at 3A
Current - Reverse Leakage at Vr: 20μA at 40V
Diode Schottky 40V 3A Surface Mount SMBflat
Diode Schottky 40V 3A Surface Mount SMBflat
Diode Schottky 40V 3A Surface Mount SMBflat
3A 40V SMD Power Schottky Rectifier Product overview: STPS340UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS340UF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A SMBFLAT
SCHOTTKY RECTIFIER, 3A, 40V, DO-221-AA; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers Pwr SCHOTTKY RECTIFIER
DIODE SCHOTTKY 40V 3A SMBFLAT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1261908-STPS340UF | 497-8035-2-ND | 280-STPS340UF | STPS340UF | 23AH3631 | STPS340UF | STPS340UF |
| Product Name | Diodes, Rectifiers - Single - STPS340UF | Single Diodes | Schottky SMD 3A 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3A, 40V, Do-221-Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Schottky Diodes & Rectifiers | Single Diodes |
| VF | 0.6300 volts | 0.6300 volts | 0.8400 volts | 0.6300 volts | |||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | ||||
| Package | Tape and Reel | DO-221AA | SMB Flat | SMB; DO-221AA, SMB Flat Leads | |||
| RoHS Compliant | RoHS |