Manufacturer: STMicroelectronics
Win Source Part Number: 038498-STPS40L15CT
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: Schottky Diode Array
No: 547663
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A
Current - Reverse Leakage @ Vr: 6mA @ 15V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3
Diode Schottky 15V 40A OR-ing TO-220AB
Diode Schottky 15V 40A OR-ing TO-220AB
Diode Schottky 15V 40A OR-ing TO-220AB
DIODE ARR SCHOTT 15V 20A TO220
SCHOTTKY RECT, DUAL, 40A, 15V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:520mV; RoHS Compliant: Yes
Schottky Diodes & Rectifiers 2X20 Amp 15 Volt
DIODE ARRAY SCHOTTKY 15V TO220AB
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Diode Arrays |
| Product Number | 038498-STPS40L15CT | 497-7565-5-ND | 8772983 | 8772983P | STPS40L15CT | 07AH7107 | STPS40L15CT | STPS40L15CT |
| Product Name | Discrete Semiconductor Products | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Dual, 40A, 15V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | Schottky | |||||
| VF | 0.4100 volts | 0.4100 volts | 0.5200 volts | 0.4100 volts | ||||
| VR | 15 volts | 15 volts | ||||||
| IR | 6 mA | 6 mA | ||||||
| Arrangement | Common Catode | Common Catode | Common Catode |