STMicroelectronics, Inc. Single Diodes STPS5L40

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, DO-201AD
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STPS5L40 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, DO-201AD

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, DO-201AD

Supplier's Site Datasheet
Single Diodes - 497-12672-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12672-1-ND
Single Diodes 497-12672-1-ND
Diode Schottky 40V 5A Through Hole DO-201AD

Diode Schottky 40V 5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 497-12672-3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12672-3-ND
Single Diodes 497-12672-3-ND
Diode Schottky 40V 5A Through Hole DO-201AD

Diode Schottky 40V 5A Through Hole DO-201AD

Buy Now Datasheet
Schottky 40 V 5 A Diode and Rectifier - 280-STPS5L40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40 V 5 A Diode and Rectifier
280-STPS5L40
Schottky 40 V 5 A Diode and Rectifier 280-STPS5L40
40 V, 5 A Low Drop Power Schottky Rectifier Product overview: STPS5L40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L40 can be used for catalog matching and distributor lookup.

40 V, 5 A Low Drop Power Schottky Rectifier Product overview: STPS5L40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L40 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STPS5L40 - 053996-STPS5L40 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS5L40
053996-STPS5L40
Diodes, Rectifiers - Single - STPS5L40 053996-STPS5L40
Manufacturer: STMicroelectronics Win Source Part Number: 053996-STPS5L40 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 500mV @ 5A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053996-STPS5L40
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIODE SCHOTTKY 40V 5A DO201AD - 761-STPS5L40 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 5A DO201AD
761-STPS5L40
DIODE SCHOTTKY 40V 5A DO201AD 761-STPS5L40
DIODE SCHOTTKY 40V 5A DO201AD

DIODE SCHOTTKY 40V 5A DO201AD

Supplier's Site
Single Diodes - STPS5L40 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS5L40
Single Diodes STPS5L40
DIODE SCHOTTKY 40V 5A DO201AD

DIODE SCHOTTKY 40V 5A DO201AD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS5L40
Schottky Diodes & Rectifiers STPS5L40
Schottky Diodes & Rectifiers 5.0 Amp 40 Volt

Schottky Diodes & Rectifiers 5.0 Amp 40 Volt

Buy Now Datasheet
Schottky Rect, Single, 5A, 40V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7111 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 5A, 40V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7111
Schottky Rect, Single, 5A, 40V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7111
SCHOTTKY RECT, SINGLE, 5A, 40V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 5A, 40V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS5L40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS5L40
Discrete Semiconductor Products - Diodes - Rectifiers STPS5L40
DIODE SCHOTTKY 40V 5A DO201AD

DIODE SCHOTTKY 40V 5A DO201AD

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number STPS5L40 497-12672-1-ND 280-STPS5L40 053996-STPS5L40 761-STPS5L40 STPS5L40 STPS5L40 07AH7111 STPS5L40
Product Name Single Diodes Schottky 40 V 5 A Diode and Rectifier Diodes, Rectifiers - Single - STPS5L40 DIODE SCHOTTKY 40V 5A DO201AD Single Diodes Schottky Diodes & Rectifiers Schottky Rect, Single, 5A, 40V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-201; DO-201AD 2 Cut Tape DO-201; DO-201AD DO-201; DO-201AD, Axial DO-201; DO-201AD, Axial DO-201; DO-201AD DO-201; DO-201AD
Life Cycle Stage Active Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data