STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS5L60U

Description
ST STPS5L60U
Request a Quote Datasheet
Description
ST STPS5L60U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2333095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2333095
Schottky Diodes & Rectifiers 2333095
ST STPS5L60U

ST STPS5L60U

Supplier's Site
Schottky Diodes & Rectifiers - 2333095P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2333095P
Schottky Diodes & Rectifiers 2333095P
ST STPS5L60U

ST STPS5L60U

Supplier's Site
Schottky Diodes & Rectifiers - 2333094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2333094
Schottky Diodes & Rectifiers 2333094
ST STPS5L60U

ST STPS5L60U

Supplier's Site
Diodes, Rectifiers - Single - STPS5L60U - 849417-STPS5L60U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS5L60U
849417-STPS5L60U
Diodes, Rectifiers - Single - STPS5L60U 849417-STPS5L60U
Manufacturer: STMicroelectronics Win Source Part Number: 849417-STPS5L60U Features: Diode 60 V Package: Reel - TR Family Name: STPS5 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16321-1, 497-16321-2, 497-16321-6

Manufacturer: STMicroelectronics
Win Source Part Number: 849417-STPS5L60U
Features: Diode 60 V
Package: Reel - TR
Family Name: STPS5
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-16321-1, 497-16321-2, 497-16321-6

Buy Now Datasheet
Single Diodes - 497-16321-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16321-1-ND
Single Diodes 497-16321-1-ND
Diode Schottky 60V 5A Surface Mount SMB

Diode Schottky 60V 5A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-16321-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16321-2-ND
Single Diodes 497-16321-2-ND
Diode Schottky 60V 5A Surface Mount SMB

Diode Schottky 60V 5A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-16321-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16321-6-ND
Single Diodes 497-16321-6-ND
Diode Schottky 60V 5A Surface Mount SMB

Diode Schottky 60V 5A Surface Mount SMB

Buy Now Datasheet
 - STPS5L60U - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
Schottky 5A 60V Diode and Rectifier
280-STPS5L60U
Schottky 5A 60V Diode and Rectifier 280-STPS5L60U
5A 60V Schottky Rectifier Diode Product overview: STPS5L60U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L60U can be used for catalog matching and distributor lookup.

5A 60V Schottky Rectifier Diode Product overview: STPS5L60U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L60U can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS5L60U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS5L60U
Discrete Semiconductor Products - Diodes - Rectifiers STPS5L60U
DIODE SCHOTTKY 60V 5A SMB

DIODE SCHOTTKY 60V 5A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS5L60U
Schottky Diodes & Rectifiers STPS5L60U
Schottky Diodes & Rectifiers Low Drop Power Schottky Rectifier

Schottky Diodes & Rectifiers Low Drop Power Schottky Rectifier

Buy Now Datasheet
Single Diodes - STPS5L60U - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS5L60U
Single Diodes STPS5L60U
DIODE SCHOTTKY 60V 5A SMB

DIODE SCHOTTKY 60V 5A SMB

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - STPS5L60U - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS5L60U
Diodes >> Schottky Barrier Diodes (SBD) STPS5L60U
60V 520mV@5A 5A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

60V 520mV@5A 5A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 5A, 60V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 04AJ4710 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A, 60V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
04AJ4710
Schottky Rectifier, 5A, 60V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 04AJ4710
SCHOTTKY RECTIFIER, 5A, 60V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:520mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A, 60V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:520mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Rectifier Stmicroelectronics - 79Y6058 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
79Y6058
Rectifier Stmicroelectronics 79Y6058
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 2333095 849417-STPS5L60U 497-16321-1-ND STPS5L60U 280-STPS5L60U STPS5L60U STPS5L60U STPS5L60U STPS5L60U 04AJ4710 79Y6058
Product Name Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - STPS5L60U Single Diodes Schottky 5A 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 5A, 60V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics
Package SMB; SMB SMB CLIP-2 (SOD 6 NEW) SMB-2 SMB; DO-214AA, SMB SMB DO-214AA
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data