STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS30150CW

Description
Dual Schottky barrier diode,STPS30150CW
Request a Quote Datasheet
Description
Dual Schottky barrier diode,STPS30150CW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 4858140P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858140P
Schottky Diodes & Rectifiers 4858140P
Dual Schottky barrier diode,STPS30150CW

Dual Schottky barrier diode,STPS30150CW

Supplier's Site
Schottky Diodes & Rectifiers - 1686114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686114
Schottky Diodes & Rectifiers 1686114
Dual Schottky barrier diode,STPS30150CW

Dual Schottky barrier diode,STPS30150CW

Supplier's Site
Diode Arrays - 497-5401-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5401-5-ND
Diode Arrays 497-5401-5-ND
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS30150CW - 037932-STPS30150CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS30150CW
037932-STPS30150CW
Diodes, Rectifiers - Arrays - STPS30150CW 037932-STPS30150CW
Manufacturer: STMicroelectronics Win Source Part Number: 037932-STPS30150CW Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A Current - Reverse Leakage @ Vr: 6.5μA @ 150V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247-3 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037932-STPS30150CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A
Current - Reverse Leakage @ Vr: 6.5μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Schottky Through-Hole 30A 150V Diode and Rectifier
286-STPS30150CW
Schottky Through-Hole 30A 150V Diode and Rectifier 286-STPS30150CW
30A 150V Schottky Diode, TO-247, Through Hole Product overview: STPS30150CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 30A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30150CW can be used for catalog matching and distributor lookup.

30A 150V Schottky Diode, TO-247, Through Hole Product overview: STPS30150CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 30A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30150CW can be used for catalog matching and distributor lookup.

Supplier's Site
Diode - 38979316 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 150V V(RRM), SILICON, TO-247AC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 150V V(RRM), SILICON, TO-247AC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30150CW
Schottky Diodes & Rectifiers STPS30150CW
Schottky Diodes & Rectifiers 2X15 Amp 150 Volt

Schottky Diodes & Rectifiers 2X15 Amp 150 Volt

Buy Now Datasheet
Diode Arrays - STPS30150CW - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS30150CW
Diode Arrays STPS30150CW
DIODE ARRAY SCHOTTKY 150V TO247

DIODE ARRAY SCHOTTKY 150V TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30150CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30150CW
Discrete Semiconductor Products - Diodes - Rectifiers STPS30150CW
DIODE ARR SCHOT 150V 15A TO247-3

DIODE ARR SCHOT 150V 15A TO247-3

Supplier's Site
Diode, Schottky, 30A, 150V; Repetitive Peak Reverse Voltage Stmicroelectronics - 15P2948 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30A, 150V; Repetitive Peak Reverse Voltage Stmicroelectronics
15P2948
Diode, Schottky, 30A, 150V; Repetitive Peak Reverse Voltage Stmicroelectronics 15P2948
DIODE, SCHOTTKY, 30A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:920mV; Forward Surge Current:220ARoHS Compliant: Yes

DIODE, SCHOTTKY, 30A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:920mV; Forward Surge Current:220ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers General Purpose Diodes Schottky Diodes Diode Arrays Rectifiers Schottky Diodes
Product Number 4858140P 1686114 497-5401-5-ND 037932-STPS30150CW 286-STPS30150CW 38979316 STPS30150CW STPS30150CW STPS30150CW 15P2948
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diodes, Rectifiers - Arrays - STPS30150CW Schottky Through-Hole 30A 150V Diode and Rectifier Diode Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 30A, 150V; Repetitive Peak Reverse Voltage Stmicroelectronics
Arrangement Common Catode Common Catode Common Catode
Diode Type Schottky Schottky; Schottky Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS RoHS
Package TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-247; TO-247-3 Rail/Tube TO-247 TO-247; TO-247-3 TO-247 TO-247; TO-247
Unlock Full Specs
to access all available technical data