Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
120 V, 20 A dual Power Schottky Rectifier Product overview: STPS20120CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20120CR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 053959-STPS20120CR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 120V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: I2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR20100CTE; MBRI20100CT C0G; MBRI20100CT C0; STPS20120CR;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 120V V(RRM), Silicon
Schottky Diodes & Rectifiers RECTIFIER
DIODE ARRAY SCHOTTKY 120V I2PAK
DIODE ARR SCHOTT 120V 10A I2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 497-4625-5-ND | 286-STPS20120CR | 053959-STPS20120CR | STPS20120CR | 57P1678 | STPS20120CR | STPS20120CR | STPS20120CR |
| Product Name | Diode Arrays | Dual Schottky 120 V 20 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS20120CR | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||||
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | Rail/Tube | I2PAK | I2PAK | I2PAK | TO-262-3 Long Leads, I²Pak, TO-262AA | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 10 amps |