DigiKey Datasheets for Relay Sockets
Relay sockets are devices that accept relays, electromechanical switches in which the variation of current in one electric circuit controls the flow of electricity in another circuit.
Relay Sockets: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| CUBESERIES, RELAY SOCKET, NUMBER | |
| D2 SOCKET 300V 10A DIN MOUNT | |
| D2 SOCKET 300V 12A DIN MOUNT IP | |
| D3 2P FINGER-SAFE OCTAL SOCKET | |
| D3 2P SOCKET | |
| D3 3P FINGER-SAFE OCTAL SOCKET | |
| D3 3P SOCKET-IS A REPL OF D3 PA3 | |
| D5 RL SOCKET SCREW TERM-DIN OR P | |
| D7 1 AND 2 POLE SOCKET | |
| D7 3P FINGER-SAFE SOCKET | |
| D7 3P SOCKET | |
| D7 4P FINGER-SAFE SOCKET | |
| D7 4P SOCKET | |
| D7 RELAY SOCKET FINGER-SAFE | |
| DIN RAIL SOCKET FOR R4N RELAY | |
| DIN RAIL SOCKET FOR RUC RELAY | |
| General Purpose Relay DPDT (2 Form C) 120VAC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 120VAC/DC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 12VDC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 24 ~ 230VAC/DC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 48VAC/DC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 5VDC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 60VAC/DC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) Coil Chassis Mount | |
| General Purpose Relay SPDT (1 Form C) 120VAC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 230VAC/DC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 24 ~ 230VAC/DC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 48VAC/DC Coil DIN Rail | |
| INTERCONNECT MISC | |
| LOGIC STYLE SOCKET | |
| PANEL MOUNT SOCKET FOR D5 RELAYS | |
| PLC-BPT- 24UC/21-21 | |
| PLC-BPT- 24UC/21HC | |
| PLC-BPT-230UC/21-21 | |
| PLC-BPT-230UC/21/SO4 6 | |
| PLUG IN RELAY, TYPE N, RELAY SOC | |
| PUSH-IN SOCKET FOR MINI RELAY | |
| RELAY BASE | |
| RELAY GEN PURPOSE SPDT 10A 120V | |
| Relay Housing DIN Rail | |
| Relay Housing Wiring Harness, Interlockable | |
| Relay Housing Wiring Harness | |
| RELAY SOCKET 16A 300V 16A 750XBX | |
| Relay Socket Chassis Mount | |
| Relay Socket DIN Rail | |
| Relay Socket Free Hanging | |
| Relay Socket Panel Mount | |
| Relay Socket Through Hole | |
| RELAY SOCKET, IP20, 12 V DC 20 % | |
| RELAY SOCKET, IP20, 120 V AC &PL | |
| RELAY SOCKET, IP20, 120 V AC 10 | |
| RELAY SOCKET, IP20, 120 V UC &PL | |
| RELAY SOCKET, IP20, 230 V AC 10 | |
| RELAY SOCKET, IP20, 24 V UC &PLU | |
| RELAY SOCKET, IP20, 60 V UC &PLU | |
| Relay Socket | |
| Relay | |
| RLY SOCKET,11-PIN RND,ELEV TERM, | |
| RLY SOCKET,8-PIN RND,ELEV TERM,M | |
| RSM4-2RT 24V (+) CERB | |
| RSM4-2RT 24VDC -COM CERB | |
| SCM 2CO P | |
| SDI 1CO ECO | |
| SDI 1CO F ECO | |
| SDI 1CO P | |
| SDI 2CO ECO | |
| SDI 2CO F ECO | |
| SDI 2CO P | |
| SDI 2CO | |
| SIMPLE SOCKET | |
| SKT 16A, 300V, 5 PIN SOCKET | |
| SKT-FINGER SAFE,MODULE COMPATIBL | |
| SLD F 2CO BASE | |
| SLD F 3CO | |
| SLD F 4CO | |
| SOCKET 10A 17 PINS SEPARATE 782 | |
| SOCKET 16A 8 PINS DPDT 782 RELAY | |
| SOCKET, SE RELAYS, 10A, 14 PINS, | |
| SRC 1CO | |
| SRC 2CO N | |
| SRC 2CO Z | |
| ST3P3LC4S | |
| TOS 24VDC EMPTY | |
| TOZ 24VDC EMPTY |
| Next >> |