STMicroelectronics, Inc. Single Diodes STPS640CSFY

Description
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-STPS640CSFYDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-STPS640CSFYCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-STPS640CSFYTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
 - STPS640CSFY - Rochester Electronics
Newburyport, MA, United States
Automotive 40 V, dual 3 A power Schottky rectifier

Automotive 40 V, dual 3 A power Schottky rectifier

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS640CSFY - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS640CSFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS640CSFY
DIODE SCHOTTKY 40V 3A TO277A

DIODE SCHOTTKY 40V 3A TO277A

Supplier's Site
Rectifier Stmicroelectronics - 24AJ6016 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
24AJ6016
Rectifier Stmicroelectronics 24AJ6016
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 497-STPS640CSFYDKR-ND STPS640CSFY STPS640CSFY 24AJ6016
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220683 - RS Components, Ltd.
Specs
Package Sot-323 (sc-70)
RoHS Compliant RoHS
trr 4 ns
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
30 V, 3 A low VF MEGA Schottky barrier rectifier - PMEG030V030EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diode - HR1N5802US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details