STMicroelectronics, Inc. Schottky SMD 2A 100V Diode and Rectifier STPS2H100A

Description
2A 100V Schottky Rectifier, SMA, Surface Mount Product overview: STPS2H100A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A 100V Schottky Rectifier, SMA, Surface Mount Product overview: STPS2H100A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 2A 100V Diode and Rectifier - 280-STPS2H100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 2A 100V Diode and Rectifier
280-STPS2H100A
Schottky SMD 2A 100V Diode and Rectifier 280-STPS2H100A
2A 100V Schottky Rectifier, SMA, Surface Mount Product overview: STPS2H100A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100A can be used for catalog matching and distributor lookup.

2A 100V Schottky Rectifier, SMA, Surface Mount Product overview: STPS2H100A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100A can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-3758-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3758-2-ND
Single Diodes 497-3758-2-ND
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 497-3758-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3758-1-ND
Single Diodes 497-3758-1-ND
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 497-3758-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3758-6-ND
Single Diodes 497-3758-6-ND
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS2H100A - 031511-STPS2H100A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS2H100A
031511-STPS2H100A
Diodes, Rectifiers - Single - STPS2H100A 031511-STPS2H100A
Manufacturer: STMicroelectronics Win Source Part Number: 031511-STPS2H100A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 1μA @ 100V Operating Temperature - Junction: 175°C (Max) Family Name: STPS2H100A Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA (DO-214AC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-20MQ100-M3/5AT; SS210-TP; SS210; Introduction Date: September 01, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 031511-STPS2H100A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Family Name: STPS2H100A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-20MQ100-M3/5AT; SS210-TP; SS210;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 249612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
249612
Schottky Diodes & Rectifiers 249612
Schottky barrier diode STPS2H100 2A 100V

Schottky barrier diode STPS2H100 2A 100V

Supplier's Site
Schottky Diodes & Rectifiers - 9209063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9209063
Schottky Diodes & Rectifiers 9209063
Schottky barrier diode STPS2H100 2A 100V

Schottky barrier diode STPS2H100 2A 100V

Supplier's Site
Schottky Diodes & Rectifiers - 249612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
249612P
Schottky Diodes & Rectifiers 249612P
Schottky barrier diode STPS2H100 2A 100V

Schottky barrier diode STPS2H100 2A 100V

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS2H100A
Schottky Diodes & Rectifiers STPS2H100A
Schottky Diodes & Rectifiers 2.0 Amp 100 Volt

Schottky Diodes & Rectifiers 2.0 Amp 100 Volt

Buy Now Datasheet
Single Diodes - STPS2H100A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS2H100A
Single Diodes STPS2H100A
DIODE SCHOTTKY 100V 2A SMA

DIODE SCHOTTKY 100V 2A SMA

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - STPS2H100A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS2H100A
Diodes >> Schottky Barrier Diodes (SBD) STPS2H100A
100V 790mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

100V 790mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 2A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics - 28X4459 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics
28X4459
Schottky Rectifier, 2A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics 28X4459
SCHOTTKY RECTIFIER, 2A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:650mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:650mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2H100A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2H100A
Discrete Semiconductor Products - Diodes - Rectifiers STPS2H100A
DIODE SCHOTTKY 100V 2A SMA

DIODE SCHOTTKY 100V 2A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 280-STPS2H100A 497-3758-2-ND 031511-STPS2H100A 249612 249612P STPS2H100A STPS2H100A STPS2H100A 28X4459 STPS2H100A
Product Name Schottky SMD 2A 100V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STPS2H100A Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 2A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMA; SMA (DO-214AC) Do-214ac (sma) DO-214AC SMA SMA; DO-214AC, SMA SMA SMA; DO-214AC (SMA)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 2 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data