60V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, I2PAK-3 Product overview: STPS20SM60SR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20SM60SR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282036-STPS20SM60SR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 20 A
Current - Reverse Leakage @ Vr: 85 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12307,-497-12307
Base Product Number: STPS20
Product Status: Obsolete
Diode Schottky 60V 20A Through Hole I2PAK
DIODE SCHOTTKY 60V 20A I2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-STPS20SM60SR | 1282036-STPS20SM60SR | 497-12307-ND | STPS20SM60SR |
| Product Name | 60V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-262-3 Long Leads, I²Pak, TO-262AA | ||
| RoHS Compliant | RoHS | |||
| IO | 20 amps |