STMicroelectronics, Inc. Diode Arrays STPS30M80CFP

Description
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-11353-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-11353-5-ND
Diode Arrays 497-11353-5-ND
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282873-STPS30M80CFP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282873-STPS30M80CFP
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282873-STPS30M80CFP
Win Source Part Number: 1282873-STPS30M80CFP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 745 mV @ 15 A Current - Reverse Leakage @ Vr: 40 µA @ 80 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220AB Full-Pak ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-11353-5,-497-113 53-5 Base Product Number: STPS30 Product Status: Obsolete

Win Source Part Number: 1282873-STPS30M80CFP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 745 mV @ 15 A
Current - Reverse Leakage @ Vr: 40 µA @ 80 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220AB Full-Pak
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-11353-5,-497-11353-5
Base Product Number: STPS30
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-STPS30M80CFP
Schottky Diode and Rectifier 286-STPS30M80CFP
Power Schottky rectifier Product overview: STPS30M80CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30M80CFP can be used for catalog matching and distributor lookup.

Power Schottky rectifier Product overview: STPS30M80CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30M80CFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30M80CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30M80CFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS30M80CFP
DIODE ARRAY SCHOTTKY 80V TO220FP

DIODE ARRAY SCHOTTKY 80V TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 497-11353-5-ND 1282873-STPS30M80CFP 286-STPS30M80CFP STPS30M80CFP
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F)
Package TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack Rail/Tube TO-220
Diode Type Schottky; Schottky
VF 0.7450 volts 0.7450 volts
Unlock Full Specs
to access all available technical data