STMicroelectronics, Inc. Diode Arrays STPS20H100CFP

Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-6745-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6745-5-ND
Diode Arrays 497-6745-5-ND
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4862543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4862543
Schottky Diodes & Rectifiers 4862543
Dual Schottky barrier diode,STPS20H100CF

Dual Schottky barrier diode,STPS20H100CF

Supplier's Site
Schottky Diodes & Rectifiers - 1031081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1031081
Schottky Diodes & Rectifiers 1031081
Dual Schottky barrier diode,STPS20H100CF

Dual Schottky barrier diode,STPS20H100CF

Supplier's Site
 - STPS20H100CFP - Rochester Electronics
Newburyport, MA, United States
100 V, 20 A power Schottky rectifier

100 V, 20 A power Schottky rectifier

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - STPS20H100CFP - 093177-STPS20H100CFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS20H100CFP
093177-STPS20H100CFP
Diodes, Rectifiers - Arrays - STPS20H100CFP 093177-STPS20H100CFP
Manufacturer: STMicroelectronics Win Source Part Number: 093177-STPS20H100CFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A Current - Reverse Leakage @ Vr: 4.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: STPS20H100C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBRF20H100CT-E3; NXPS20H100CX; MBRF20H100CT/45; MBRF20100CT-E3/45; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 093177-STPS20H100CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STPS20H100C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRF20H100CT-E3; NXPS20H100CX; MBRF20H100CT/45; MBRF20100CT-E3/45;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 20A 100V Diode and Rectifier
286-STPS20H100CFP
Dual Schottky 20A 100V Diode and Rectifier 286-STPS20H100CFP
20A 100V Dual Schottky Rectifier TO-220 Product overview: STPS20H100CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20H100CFP can be used for catalog matching and distributor lookup.

20A 100V Dual Schottky Rectifier TO-220 Product overview: STPS20H100CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20H100CFP can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - STPS20H100CFP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS20H100CFP
Diode Arrays STPS20H100CFP
DIODE ARRAY SCHOTTKY 100V TO220F

DIODE ARRAY SCHOTTKY 100V TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20H100CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20H100CFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS20H100CFP
DIODE ARR SCHOT 100V 10A TO220FP

DIODE ARR SCHOT 100V 10A TO220FP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 497-6745-5-ND 4862543 STPS20H100CFP 093177-STPS20H100CFP 286-STPS20H100CFP STPS20H100CFP STPS20H100CFP
Product Name Diode Arrays Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - STPS20H100CFP Dual Schottky 20A 100V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package TO-220; TO-220-3 Full Pack TO-220; To-220abfp TO 220 ISOL FULL PACK 0.5 AB TO-220; TO-220FP Rail/Tube TO-220; TO-220-3 Full Pack TO-220
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Low-leakage double diode - BAV170VL - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 7513398P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details