STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STPS30170CT STPS30170CT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054294-STPS30170CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170V Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A Current - Reverse Leakage @ Vr: 20μA @ 170V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054294-STPS30170CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170V Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A Current - Reverse Leakage @ Vr: 20μA @ 170V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STPS30170CT - 054294-STPS30170CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS30170CT
054294-STPS30170CT
Diodes, Rectifiers - Arrays - STPS30170CT 054294-STPS30170CT
Manufacturer: STMicroelectronics Win Source Part Number: 054294-STPS30170CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170V Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A Current - Reverse Leakage @ Vr: 20μA @ 170V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054294-STPS30170CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A
Current - Reverse Leakage @ Vr: 20μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-STPS30170CT
Schottky Diode and Rectifier 286-STPS30170CT
High Voltage Power Schottky Rectifier Product overview: STPS30170CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30170CT can be used for catalog matching and distributor lookup.

High Voltage Power Schottky Rectifier Product overview: STPS30170CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30170CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-4825-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-4825-5-ND
Diode Arrays 497-4825-5-ND
Diode Array 1 Pair Common Cathode Schottky 170V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 170V 15A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30170CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30170CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS30170CT
DIODE ARR SCHOTT 170V 15A TO220

DIODE ARR SCHOTT 170V 15A TO220

Supplier's Site
Rectifier Stmicroelectronics - 57P1739 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1739
Rectifier Stmicroelectronics 57P1739
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 054294-STPS30170CT 286-STPS30170CT 497-4825-5-ND STPS30170CT 57P1739
Product Name Diodes, Rectifiers - Arrays - STPS30170CT Schottky Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
VF 0.9200 volts 0.9200 volts
VR 170 volts
IR 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54CW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details