STMicroelectronics, Inc. Single Diodes STPS3045DJFY-TR

Description
Diode Schottky 45V 30A Surface Mount, Wettable Flank PowerFlat™ (5x6)
Request a Quote Datasheet
Description
Diode Schottky 45V 30A Surface Mount, Wettable Flank PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-18871-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18871-6-ND
Single Diodes 497-18871-6-ND
Diode Schottky 45V 30A Surface Mount, Wettable Flank PowerFlat™ (5x6)

Diode Schottky 45V 30A Surface Mount, Wettable Flank PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-18871-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18871-2-ND
Single Diodes 497-18871-2-ND
Diode Schottky 45V 30A Surface Mount, Wettable Flank PowerFlat™ (5x6)

Diode Schottky 45V 30A Surface Mount, Wettable Flank PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-18871-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18871-1-ND
Single Diodes 497-18871-1-ND
Diode Schottky 45V 30A Surface Mount, Wettable Flank PowerFlat™ (5x6)

Diode Schottky 45V 30A Surface Mount, Wettable Flank PowerFlat™ (5x6)

Buy Now Datasheet
Automotive Schottky 45 V 30 A Diode and Rectifier - 280-STPS3045DJFY-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 45 V 30 A Diode and Rectifier
280-STPS3045DJFY-TR
Automotive Schottky 45 V 30 A Diode and Rectifier 280-STPS3045DJFY-TR
Automotive 45 V, 30 A Power Schottky Rectifier Product overview: STPS3045DJFY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3045DJFY-TR can be used for catalog matching and distributor lookup.

Automotive 45 V, 30 A Power Schottky Rectifier Product overview: STPS3045DJFY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3045DJFY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1113180-STPS3045DJFY-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1113180-STPS3045DJFY-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1113180-STPS3045DJFY-TR
Win Source Part Number: 1113180-STPS3045DJFY -TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 30 A Current - Reverse Leakage @ Vr: 300 µA @ 45 V Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Alternative Parts (Cross-Reference): STPS3045DJFYTR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-18871-1,497-1887 1-2,STPS3045DJFY-TR- ND,497-18871-6 Base Product Number: STPS3045

Win Source Part Number: 1113180-STPS3045DJFY-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 30 A
Current - Reverse Leakage @ Vr: 300 µA @ 45 V
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Alternative Parts (Cross-Reference): STPS3045DJFYTR;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18871-1,497-18871-2,STPS3045DJFY-TR-ND,497-18871-6
Base Product Number: STPS3045

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3045DJFY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3045DJFY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS3045DJFY-TR
DIODE SCHOTTKY 45V 30A POWERFLAT

DIODE SCHOTTKY 45V 30A POWERFLAT

Supplier's Site
Single Diodes - STPS3045DJFY-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3045DJFY-TR
Single Diodes STPS3045DJFY-TR
DIODE SCHOTTKY 45V 30A POWERFLAT

DIODE SCHOTTKY 45V 30A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3045DJFY-TR
Schottky Diodes & Rectifiers STPS3045DJFY-TR
Schottky Diodes & Rectifiers Automotive power Schottky rectifier

Schottky Diodes & Rectifiers Automotive power Schottky rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 497-18871-6-ND 280-STPS3045DJFY-TR 1113180-STPS3045DJFY-TR STPS3045DJFY-TR STPS3045DJFY-TR STPS3045DJFY-TR
Product Name Single Diodes Automotive Schottky 45 V 30 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Discrete Semiconductor Products - 231206-BAL99 E6327 - Win Source Electronics
Specs
Diode Type Diodes,Rectifiers - Single
View Details
2 suppliers