DigiKey Datasheets for Keylock Switches
Keylock switches are activated by a key that is turned in a circle and can stop in a range of positions.
Keylock Switches: Learn more
| Product Name | Notes |
|---|---|
| ACTUATOR, 18 MM X 18 MM, 1 NC / | |
| ACTUATOR, 18 MM X 18 MM, 2 NC / | |
| ACTUATOR, 18 MM X 18 MM, 3 NC / | |
| ACTUATOR, 18 MM X 18 MM, 4 NC / | |
| ACTUATOR, 18 MM, 1 NC / 1 NO, R | |
| ACTUATOR, 18 MM, 2 NC / 2 NO, M | |
| ACTUATOR, 18 MM, 2 NC / 2 NO, R | |
| ACTUATOR, 18 MM, 3 NC / 3 NO, R | |
| ACTUATOR, 18 MM, 4 NC / 4 NO, R | |
| ACTUATOR, 21 MM X 21 MM, 18 MM X | |
| ACTUATOR, 21 MM X 27 MM, 24 MM X | |
| ACTUATOR, 21.2 MM X 29.2 MM, 36 | |
| ACTUATOR, 21.2 MM X 29.2 MM, BLA | |
| ACTUATOR, 22 MM X 30 MM, 36 MM X | |
| ACTUATOR, 24 MM X 18 MM, 1 NC / | |
| ACTUATOR, 24 MM X 18 MM, 2 NC / | |
| ACTUATOR, 24 MM X 18 MM, 2 NO, R | |
| ACTUATOR, 24 MM X 18 MM, 3 NC / | |
| ACTUATOR, 24 MM X 18 MM, 4 NC / | |
| ACTUATOR, 25 MM, 1 NC / 1 NO, R | |
| ACTUATOR, 25 MM, 2 NC / 2 NO, M | |
| ACTUATOR, 25 MM, 2 NC / 2 NO, R | |
| ACTUATOR, 25 MM, 2 NO, REST (A) | |
| ACTUATOR, 25 MM, 3 NC / 3 NO, R | |
| ACTUATOR, 25 MM, 4 NC / 4 NO, R | |
| ACTUATOR, NATURE, ALUMINIUM, ANO | |
| CVP IGNITION SWITCH | |
| Keylock Switch 2 Position 3PDT 250mA (AC/DC) 115VAC 30VDC Panel Mount | |
| Keylock Switch 2 Position 3PST-NO 10A (AC), 8A (DC) 120VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position 4PDT 250mA (AC/DC) 115VAC 30VDC Panel Mount | |
| Keylock Switch 2 Position 4PDT 5A (AC), 1A (DC) 115VAC 28VDC Panel Mount | |
| Keylock Switch 2 Position 4PST-2NO/2NC 4A (AC), 200mA (DC) 250VAC 230VDC Panel Mount | |
| Keylock Switch 2 Position 4PST-2NO/2NC 5A (AC) 250VAC DC Panel Mount | |
| Keylock Switch 2 Position 50A (DC) AC 14VDC Panel Mount | |
| Keylock Switch 2 Position 5A (DC) AC 12VDC Panel Mount | |
| Keylock Switch 2 Position 5A (DC) AC 24VDC Panel Mount | |
| Keylock Switch 2 Position 5PDT 250mA (AC/DC) 115VAC 30VDC Panel Mount | |
| Keylock Switch 2 Position 6PDT 250mA (AC/DC) 115VAC 30VDC Panel Mount | |
| Keylock Switch 2 Position DPDT 100mA (AC/DC) 35VAC 35VDC Through Hole | |
| Keylock Switch 2 Position DPDT 200mA (AC/DC) 115VAC 30VDC Panel Mount | |
| Keylock Switch 2 Position DPDT 250mA (AC/DC) 115VAC 30VDC Panel Mount | |
| Keylock Switch 2 Position DPDT 5A (AC), 1A (DC) 115VAC 28VDC Panel Mount | |
| Keylock Switch 2 Position DPDT 5A (AC), 3A (DC) 125VAC 30VDC Panel Mount | |
| Keylock Switch 2 Position DPDT 5A (AC/DC) 250VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position DPST 125A (DC) AC 36VDC Panel Mount | |
| Keylock Switch 2 Position DPST-NC 10A (AC), 8A (DC) 120VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position DPST-NC 10A (AC/DC) 500VAC 500VDC Panel Mount | |
| Keylock Switch 2 Position DPST-NO 100mA (AC/DC) 42VAC 42VDC Panel Mount | |
| Keylock Switch 2 Position DPST-NO 10A (AC) 110VAC DC Panel Mount | |
| Keylock Switch 2 Position DPST-NO 10A (AC) 400VAC DC Panel Mount | |
| Keylock Switch 2 Position DPST-NO 10A (AC), 8A (DC) 120VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42VAC 42VDC Panel Mount | |
| Keylock Switch 2 Position DPST-NO/NC 10A (AC) 110VAC DC Panel Mount | |
| Keylock Switch 2 Position DPST-NO/NC 10A (AC) 400VAC DC Panel Mount | |
| Keylock Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 120VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position DPST-NO/NC 4A (AC), 200mA (DC) 250VAC 230VDC Panel Mount | |
| Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount | |
| Keylock Switch 2 Position SPDT 100mA (DC) AC 32VDC Panel Mount | |
| Keylock Switch 2 Position SPDT 200mA (AC/DC) 115VAC 30VDC Panel Mount | |
| Keylock Switch 2 Position SPDT 5A (AC), 1A (DC) 115VAC 28VDC Panel Mount | |
| Keylock Switch 2 Position SPDT 5A (AC), 3A (DC) 125VAC 30VDC Panel Mount | |
| Keylock Switch 2 Position SPDT 5A (AC/DC) 250VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position SPST 175A (DC) AC 36VDC Panel Mount | |
| Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount | |
| Keylock Switch 2 Position SPST 20A (DC) AC 12VDC Panel Mount | |
| Keylock Switch 2 Position SPST 6A (AC) 125VAC DC Panel Mount | |
| Keylock Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position SPST-NO 100mA (AC/DC) 35VAC 35VDC Panel Mount | |
| Keylock Switch 2 Position SPST-NO 10A (AC) 110VAC DC Panel Mount | |
| Keylock Switch 2 Position SPST-NO 10A (AC) 400VAC DC Panel Mount | |
| Keylock Switch 2 Position SPST-NO 10A (AC), 8A (DC) 120VAC 24VDC Panel Mount | |
| Keylock Switch 2 Position SPST-NO 10A (AC/DC) 500VAC 500VDC Panel Mount | |
| Keylock Switch 3 Position 10A (DC) AC 12VDC Panel Mount | |
| Keylock Switch 3 Position 4PST-2NO/2NC 5A (AC) 250VAC DC Panel Mount | |
| Keylock Switch 3 Position 5A (DC) AC 12VDC Panel Mount | |
| Keylock Switch 3 Position 5A (DC) AC 24VDC Panel Mount | |
| Keylock Switch 3 Position 70A (DC) AC 12VDC Panel Mount | |
| Keylock Switch 3 Position DP3T 0.4VA (AC/DC) 20VAC 20VDC Panel Mount | |
| Keylock Switch 3 Position DP3T 100mA (AC/DC) 35VAC 35VDC Through Hole | |
| Keylock Switch 3 Position DP3T 250mA (AC/DC) 115VAC 30VDC Panel Mount | |
| Keylock Switch 3 Position DP3T 5A (AC), 1A (DC) 115VAC 28VDC Panel Mount | |
| Keylock Switch 3 Position DPDT 15A (DC) AC 12VDC Panel Mount | |
| Keylock Switch 3 Position DPDT 20A (DC) AC 12VDC Panel Mount | |
| Keylock Switch 3 Position DPDT 5A (AC), 3A (DC) 125VAC 30VDC Panel Mount | |
| Keylock Switch 3 Position DPST-NC 10A (AC), 8A (DC) 120VAC 24VDC Panel Mount | |
| Keylock Switch 3 Position DPST-NO 10A (AC), 8A (DC) 120VAC 24VDC Panel Mount | |
| Keylock Switch 3 Position DPST-NO 10A (AC/DC) 500VAC 500VDC Panel Mount | |
| Keylock Switch 3 Position DPST-NO/NC 10A (AC) 110VAC DC Panel Mount | |
| Keylock Switch 3 Position DPST-NO/NC 10A (AC), 8A (DC) 120VAC 24VDC Panel Mount | |
| Keylock Switch 3 Position SP3T 2.5A (AC), 350mA (DC) 125VAC 125VDC Panel Mount | |
| Keylock Switch 3 Position SPDT 100mA (AC/DC) 35VAC 35VDC Panel Mount | |
| Keylock Switch 3 Position SPDT 100mA (DC) AC 32VDC Panel Mount | |
| Keylock Switch 3 Position SPDT 20A (DC) AC 12VDC Panel Mount | |
| Keylock Switch 4 Position 10A (DC) AC 12VDC Panel Mount | |
| Keylock Switch 4 Position 5A (DC) AC 12VDC Panel Mount | |
| Keylock Switch 4 Position 5A (DC) AC 24VDC Panel Mount | |
| Keylock Switch 4 Position DP4T 100mA (AC/DC) 35VAC 35VDC Through Hole | |
| Keylock Switch 4 Position DP4T 250mA (AC/DC) 115VAC 30VDC Panel Mount | |
| Keylock Switch 4 Position DP4T 5A (AC), 1A (DC) 115VAC 28VDC Panel Mount | |
| Keylock Switch 4 Position SP3T 100mA (AC/DC) 35VAC 35VDC Panel Mount | |
| Keylock Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125VAC 125VDC Panel Mount | |
| Keylock Switch 5 Position DP5T 250mA (AC/DC) 115VAC 30VDC Panel Mount | |
| Keylock Switch 5 Position SP5T 200mA (AC/DC) 115VAC 30VDC Panel Mount | |
| Keylock Switch 5 Position SP5T 250mA (AC/DC) 115VAC 30VDC Panel Mount | |
| Keylock Switch 7 Position SP7T 5A (AC), 1A (DC) 115VAC 28VDC Panel Mount | |
| Keylock Switch Position 5A (DC) AC 24VDC Panel Mount | |
| Keylock Switch Position AC DC | |
| KEYLOCKSWITCH, REST (A) - MAINTA | |
| Rotary Switch Position AC | |
| Selector Switch Position | |
| SWITCH KEYLCK 2POS SPST 175A 36V | |
| SWITCH KEYLK 2POS DPST 100MA 24V | |
| SWITCH KEYLK 4POS DP4T 2.5A 125V | |
| SWITCH KEYLOCK 2POS DPST 3A 240V | |
| SWITCH KEYLOCK 3POS 10A 12V | |
| SWITCH KEYLOCK 3POS 10A | |
| SWITCH KEYLOCK 3POS 20A | |
| SWITCH KEYLOCK 3POS 5A 24V | |
| SWITCH KEYLOCK | |
| SWITCH KEYLOCKPOS 4PST 5A 250V | |
| SWITCH KEYLOCKPOS DPST 100MA 42V | |
| SWITCH KEYLOCKPOS DPST 10A 400V |
| Next >> |