Automotive 100 V, 2 A SMA SMB Power Schottky Rectifier Product overview: STPS2H100AY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100AY can be used for catalog matching and distributor lookup.
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)
STMicroelectronics STPS2H100AY Diode
STMicroelectronics STPS2H100AY Diode
STMicroelectronics STPS2H100AY Diode
Manufacturer: STMicroelectronics
Win Source Part Number: 1103777-STPS2H100AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 100V 2A SMA
DIODE SCHOTTKY 100V 2A SMA
Schottky Diodes & Rectifiers Automotive High PWR Schottky 100V Vrrm
SCHOTTKY RECTIFIER, AEC-Q101, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STPS2H100AY | 497-11102-1-ND | 8805430P | 8805430 | 1103777-STPS2H100AY | STPS2H100AY | STPS2H100AY | STPS2H100AY | 98Y2490 | 41Y5945 |
| Product Name | Automotive Schottky 100 V 2 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STPS2H100AY | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, Aec-Q101, Do-214Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics |
| Package | Tape and Reel | DO-214AC | Do-214ac (sma) | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA | SMA; DO-214AC (SMA) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| IO | 2 amps | |||||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||||||
| Rectifier Configuration / Technology | Schottky | Schottky |