STMicroelectronics, Inc. Single Diodes STPS30SM100SG-TR

Description
Diode Schottky 100V 30A Surface Mount D²PAK
Request a Quote Datasheet
Description
Diode Schottky 100V 30A Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-12661-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12661-6-ND
Single Diodes 497-12661-6-ND
Diode Schottky 100V 30A Surface Mount D²PAK

Diode Schottky 100V 30A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-12661-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12661-1-ND
Single Diodes 497-12661-1-ND
Diode Schottky 100V 30A Surface Mount D²PAK

Diode Schottky 100V 30A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-12661-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12661-2-ND
Single Diodes 497-12661-2-ND
Diode Schottky 100V 30A Surface Mount D²PAK

Diode Schottky 100V 30A Surface Mount D²PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS30SM100SG-TR - 1103792-STPS30SM100SG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30SM100SG-TR
1103792-STPS30SM100SG-TR
Diodes, Rectifiers - Single - STPS30SM100SG-TR 1103792-STPS30SM100SG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1103792-STPS30SM100S G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 870mV @ 30A Current - Reverse Leakage @ Vr: 45μA @ 100V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103792-STPS30SM100SG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 870mV @ 30A
Current - Reverse Leakage @ Vr: 45μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky 30A 100V Diode and Rectifier
280-STPS30SM100SG-TR
Schottky 30A 100V Diode and Rectifier 280-STPS30SM100SG-TR
30A 100V Power Schottky Rectifier, D2PAK, SM Product overview: STPS30SM100SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM100SG-TR can be used for catalog matching and distributor lookup.

30A 100V Power Schottky Rectifier, D2PAK, SM Product overview: STPS30SM100SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM100SG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30SM100SG-TR
Schottky Diodes & Rectifiers STPS30SM100SG-TR
Schottky Diodes & Rectifiers 100V 30A

Schottky Diodes & Rectifiers 100V 30A

Buy Now Datasheet
Bridge Rectifier - 49029129 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
49029129
Bridge Rectifier 49029129
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 30A, 100V V(RRM), SILICON, D2PAK, TO-263AB. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 30A, 100V V(RRM), SILICON, D2PAK, TO-263AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30SM100SG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30SM100SG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS30SM100SG-TR
DIODE SCHOTTKY 100V 30A D2PAK

DIODE SCHOTTKY 100V 30A D2PAK

Supplier's Site
Single Diodes STPS30SM100SG-TR
DIODE SCHOTTKY 100V 30A D2PAK

DIODE SCHOTTKY 100V 30A D2PAK

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 09R6066 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
09R6066
Rectifier Stmicroelectronics 09R6066
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 497-12661-6-ND 1103792-STPS30SM100SG-TR 280-STPS30SM100SG-TR STPS30SM100SG-TR 49029129 STPS30SM100SG-TR STPS30SM100SG-TR 09R6066
Product Name Single Diodes Diodes, Rectifiers - Single - STPS30SM100SG-TR Schottky 30A 100V Diode and Rectifier Schottky Diodes & Rectifiers Bridge Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifier Stmicroelectronics
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Life Cycle Stage Active Active
Package D2PAK; D2PAK Tape and Reel D2PAK; D2PAK-2 D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data