Manufacturer: STMicroelectronics
Win Source Part Number: 031521-STPS30H100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
100 V, 30 A dual TO-220, TO-247 Power Schottky rectifier Product overview: STPS30H100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30H100CT can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 100V TO220
DIODE ARR SCHOTT 100V 15A TO220
DIODE, SCHOTTKY, 2X15A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:800mV; Product Range:- RoHS Compliant: Yes
Schottky Diodes & Rectifiers 2X15 Amp 100 Volt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 031521-STPS30H100CT | 497-7559-5-ND | 286-STPS30H100CT | STPS30H100CT | STPS30H100CT | 31M6083 | STPS30H100CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS30H100CT | Diode Arrays | Dual Schottky 100 V 30 A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 2X15A, 100V; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||
| VR | 100 volts | 100 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |