STMicroelectronics, Inc. Schottky 1200 V 10 A Diode and Rectifier STPSC10H12WL

Description
1200 V, 10 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H12WL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H12WL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1200 V, 10 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H12WL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H12WL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1200 V 10 A Diode and Rectifier - 280-STPSC10H12WL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1200 V 10 A Diode and Rectifier
280-STPSC10H12WL
Schottky 1200 V 10 A Diode and Rectifier 280-STPSC10H12WL
1200 V, 10 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H12WL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H12WL can be used for catalog matching and distributor lookup.

1200 V, 10 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H12WL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H12WL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281975-STPSC10H12WL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281975-STPSC10H12WL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281975-STPSC10H12WL
Win Source Part Number: 1281975-STPSC10H12WL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK®2 Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 60 µA @ 1200 V Capacitance @ Vr, F: 725pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-247-2 (Straight Leads) Supplier Device Package: DO-247 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17639 Base Product Number: STPSC10

Win Source Part Number: 1281975-STPSC10H12WL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 60 µA @ 1200 V
Capacitance @ Vr, F: 725pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-247-2 (Straight Leads)
Supplier Device Package: DO-247
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17639
Base Product Number: STPSC10

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1647021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1647021
Schottky Diodes & Rectifiers 1647021
Schottky SiC Diode 1200V 10A DO-247 Long

Schottky SiC Diode 1200V 10A DO-247 Long

Supplier's Site
Schottky Diodes & Rectifiers - 1647021P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1647021P
Schottky Diodes & Rectifiers 1647021P
Schottky SiC Diode 1200V 10A DO-247 Long

Schottky SiC Diode 1200V 10A DO-247 Long

Supplier's Site
Schottky Diodes & Rectifiers - 1646968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1646968
Schottky Diodes & Rectifiers 1646968
Schottky SiC Diode 1200V 10A DO-247 Long

Schottky SiC Diode 1200V 10A DO-247 Long

Supplier's Site
Single Diodes - 497-17639-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17639-ND
Single Diodes 497-17639-ND
Diode Silicon Carbide Schottky 1200V 10A Through Hole DO-247

Diode Silicon Carbide Schottky 1200V 10A Through Hole DO-247

Buy Now Datasheet
Rectifier Stmicroelectronics - 48AC3538 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
48AC3538
Rectifier Stmicroelectronics 48AC3538
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC10H12WL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC10H12WL
Discrete Semiconductor Products - Diodes - Rectifiers STPSC10H12WL
DIODE SIL CARB 1.2KV 10A DO247

DIODE SIL CARB 1.2KV 10A DO247

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC10H12WL
Schottky Diodes & Rectifiers STPSC10H12WL
Schottky Diodes & Rectifiers 1200V Power Schottky Silicon Carbide diode

Schottky Diodes & Rectifiers 1200V Power Schottky Silicon Carbide diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-STPSC10H12WL 1281975-STPSC10H12WL 1647021 1647021P 497-17639-ND 48AC3538 STPSC10H12WL STPSC10H12WL
Product Name Schottky 1200 V 10 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package DO-247-2 (Straight Leads) Do-247ll DO-247 DO-247-2
VF 1.5 volts 1.5 volts
trr 0.0 ns
Unlock Full Specs
to access all available technical data