Manufacturer: STMicroelectronics
Win Source Part Number: 720607-STPS30M60SR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: I2PAK
Status: Obsolete
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: STPS30M60
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 590mV at 30A
Current - Reverse Leakage at Vr: 165μA at 60V
Power Schottky rectifier Product overview: STPS30M60SR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M60SR can be used for catalog matching and distributor lookup.
Diode Schottky 60V 30A Through Hole I2PAK
DIODE SCHOTTKY 60V 30A I2PAK
DIODE SCHOTTKY 60V 30A I2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 720607-STPS30M60SR | 280-STPS30M60SR | 497-12323-ND | STPS30M60SR | STPS30M60SR |
| Product Name | Diodes, Rectifiers - Single - STPS30M60SR | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Obsolete | Removed | |||
| VF | 0.5900 volts | 0.5900 volts | 0.5900 volts | ||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |