STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS2L40U STPS2L40U

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031516-STPS2L40U Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 430mV @ 2A Current - Reverse Leakage @ Vr: 220μA @ 40V Operating Temperature - Junction: 150°C (Max) Family Name: STPS2L40U Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FM250L; SS24-E3; SL24B; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031516-STPS2L40U Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 430mV @ 2A Current - Reverse Leakage @ Vr: 220μA @ 40V Operating Temperature - Junction: 150°C (Max) Family Name: STPS2L40U Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FM250L; SS24-E3; SL24B; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schottky diode, part number 07X1956, is designed for applications requiring low conduction and switching losses. It supports a maximum repetitive reverse voltage (Vrrm) of 40V and an average forward current (If(AV)) of 2A. The device features a low forward voltage drop, with a maximum of 430mV at 2A, making it suitable for efficient power conversion in switched mode power supplies and high-frequency DC-DC converters. This diode is packaged in a DO-214AA (SMAflat) format, optimized for surface mounting, which is advantageous for space-constrained designs. It also includes avalanche capability and is compliant with ECOPACK2 standards, indicating it is halogen-free. The operating junction temperature can reach up to 150°C, and it has a surge non-repetitive forward current rating of 75A, providing robustness in transient conditions. Engineers considering this diode should evaluate its specifications against their project requirements, particularly in low voltage and high-frequency applications.

Datasheet Summary
Powered by GS/AI

The Schottky diode, part number 07X1956, is designed for applications requiring low conduction and switching losses. It supports a maximum repetitive reverse voltage (Vrrm) of 40V and an average forward current (If(AV)) of 2A. The device features a low forward voltage drop, with a maximum of 430mV at 2A, making it suitable for efficient power conversion in switched mode power supplies and high-frequency DC-DC converters. This diode is packaged in a DO-214AA (SMAflat) format, optimized for surface mounting, which is advantageous for space-constrained designs. It also includes avalanche capability and is compliant with ECOPACK2 standards, indicating it is halogen-free. The operating junction temperature can reach up to 150°C, and it has a surge non-repetitive forward current rating of 75A, providing robustness in transient conditions. Engineers considering this diode should evaluate its specifications against their project requirements, particularly in low voltage and high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS2L40U - 031516-STPS2L40U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS2L40U
031516-STPS2L40U
Diodes, Rectifiers - Single - STPS2L40U 031516-STPS2L40U
Manufacturer: STMicroelectronics Win Source Part Number: 031516-STPS2L40U Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 430mV @ 2A Current - Reverse Leakage @ Vr: 220μA @ 40V Operating Temperature - Junction: 150°C (Max) Family Name: STPS2L40U Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FM250L; SS24-E3; SL24B; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety

Manufacturer: STMicroelectronics
Win Source Part Number: 031516-STPS2L40U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 430mV @ 2A
Current - Reverse Leakage @ Vr: 220μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Family Name: STPS2L40U
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FM250L; SS24-E3; SL24B;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 40V 2A Diode and Rectifier
280-STPS2L40U
Schottky SMD 40V 2A Diode and Rectifier 280-STPS2L40U
40V 2A Schottky Rectifier, SMB, Surface Mount Product overview: STPS2L40U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L40U can be used for catalog matching and distributor lookup.

40V 2A Schottky Rectifier, SMB, Surface Mount Product overview: STPS2L40U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L40U can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 250583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
250583
Schottky Diodes & Rectifiers 250583
Schottky barrier diode STPS2L40U 2A 40V

Schottky barrier diode STPS2L40U 2A 40V

Supplier's Site
Schottky Diodes & Rectifiers - 250583P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
250583P
Schottky Diodes & Rectifiers 250583P
Schottky barrier diode STPS2L40U 2A 40V

Schottky barrier diode STPS2L40U 2A 40V

Supplier's Site
Schottky Diodes & Rectifiers - 9209076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9209076
Schottky Diodes & Rectifiers 9209076
Schottky barrier diode STPS2L40U 2A 40V

Schottky barrier diode STPS2L40U 2A 40V

Supplier's Site
Single Diodes - 497-5574-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5574-1-ND
Single Diodes 497-5574-1-ND
Diode Schottky 40V 2A Surface Mount SMB

Diode Schottky 40V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-5574-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5574-6-ND
Single Diodes 497-5574-6-ND
Diode Schottky 40V 2A Surface Mount SMB

Diode Schottky 40V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-5574-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5574-2-ND
Single Diodes 497-5574-2-ND
Diode Schottky 40V 2A Surface Mount SMB

Diode Schottky 40V 2A Surface Mount SMB

Buy Now Datasheet
Diode, Schottky, 2A, 40V, Smb, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics - 27X3865 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 40V, Smb, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics
27X3865
Diode, Schottky, 2A, 40V, Smb, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics 27X3865
DIODE, SCHOTTKY, 2A, 40V, SMB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:430mV; Qualification:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 40V, SMB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:430mV; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 2A, 40V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07X1956 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 40V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07X1956
Diode, Schottky, 2A, 40V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07X1956
DIODE, SCHOTTKY, 2A, 40V, DO-214AA-2; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:430mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 40V, DO-214AA-2; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:430mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 2A, 40V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 54M1191 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 40V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
54M1191
Diode, Schottky, 2A, 40V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 54M1191
DIODE, SCHOTTKY, 2A, 40V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:430mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 40V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:430mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS2L40U
Schottky Diodes & Rectifiers STPS2L40U
Schottky Diodes & Rectifiers 2.0 Amp 40 Volt 0.34V Vf Low Drop

Schottky Diodes & Rectifiers 2.0 Amp 40 Volt 0.34V Vf Low Drop

Buy Now Datasheet
Single Diodes - STPS2L40U - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS2L40U
Single Diodes STPS2L40U
DIODE SCHOTTKY 40V 2A SMB

DIODE SCHOTTKY 40V 2A SMB

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - STPS2L40U - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS2L40U
Diodes >> Schottky Barrier Diodes (SBD) STPS2L40U
40V 430mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

40V 430mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2L40U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2L40U
Discrete Semiconductor Products - Diodes - Rectifiers STPS2L40U
DIODE SCHOTTKY 40V 2A SMB

DIODE SCHOTTKY 40V 2A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 031516-STPS2L40U 280-STPS2L40U 250583 250583P 497-5574-1-ND 27X3865 07X1956 STPS2L40U STPS2L40U STPS2L40U STPS2L40U
Product Name Diodes, Rectifiers - Single - STPS2L40U Schottky SMD 40V 2A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diode, Schottky, 2A, 40V, Smb, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics Diode, Schottky, 2A, 40V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Schottky Diodes & Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package SMB; SMB Tape and Reel Do-214aa (smb) DO-214AA SMB; DO-214AA (SMB) DO-214AA SMB SMB; DO-214AA, SMB SMB SMB
VF 0.4300 volts 0.4300 volts 0.4300 volts 0.4300 volts 0.4300 volts 0.4300 volts
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5617US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details