Dual Schottky barrier diode,STPS4045CW
Dual Schottky barrier diode,STPS4045CW
Dual Schottky barrier diode,STPS4045CW
Manufacturer: STMicroelectronics
Win Source Part Number: 053990-STPS4045CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 20A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: STPS4045CW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBT350-04R; FST4050; VS-30CPQ045PbF;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
45 V, 40 A dual Power Schottky Rectifier Product overview: STPS4045CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS4045CW can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2X20 Amp 45 Volt
DIODE ARRAY SCHOTTKY 45V TO247-3
DIODE ARR SCHOTT 45V 20A TO247-3
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 4858213 | 4858213P | 053990-STPS4045CW | 497-12795-5-ND | 286-STPS4045CW | STPS4045CW | STPS4045CW | STPS4045CW | 57P1777 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - STPS4045CW | Diode Arrays | Dual Schottky 45 V 40 A Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Rectifier Configuration / Technology | Schottky | ||||||||
| Package | TO-247; To-247 | TO-247; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | Rail/Tube | TO-247 | TO-247; TO-247-3 | TO-247 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Arrangement | Common Catode | Common Catode | Common Catode | ||||||
| Diode Type | Schottky | Schottky; Schottky | Schottky |