20A 120V Schottky Rectifier, TO-220AB, Through Hole Product overview: STPS20120D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 20A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 20A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20120D can be used for catalog matching and distributor lookup.
Diode Schottky 120V 20A Through Hole TO-220AC
Diode Schottky 120V 20A TO-220AC-2
Diode Schottky 120V 20A TO-220AC-2
Manufacturer: STMicroelectronics
Win Source Part Number: 053960-STPS20120D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 930mV @ 20A
Current - Reverse Leakage @ Vr: 20μA @ 120V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 120V 20A TO220AC
Schottky Diodes & Rectifiers POWER S RECTIFIER
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 20A, 120V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 120V 20A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-STPS20120D | 497-4627-5-ND | 8772968 | 053960-STPS20120D | STPS20120D | STPS20120D | 16485398 | STPS20120D |
| Product Name | Schottky Through-Hole 20A 120V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STPS20120D | Single Diodes | Schottky Diodes & Rectifiers | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; To-220ab | TO-220; TO-220AB | TO-220; TO-220-2 | TO-220-3 | TO-220 | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 20 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) |