DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
320
330
340
350
360
370
374
375
376
377
378
379
380
381
382
383
384
385
386
390
400
410
417
| Product Name | Notes |
|---|---|
| 10.4V Clamp 9.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74 | |
| 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1) | |
| 10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-WDFNW (2.5x1) | |
| 10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5) | |
| 10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0) | |
| 10V Clamp 3A Ipp Tvs Diode Surface Mount SOD-523 | |
| 11.2V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) | |
| 11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 11.3V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 11.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 12.3V Clamp 8.7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 12.5V (Typ) Clamp 12A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323) | |
| 12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-723 | |
| 12.5V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) | |
| 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 13V Clamp 3A Ipp Tvs Diode Surface Mount, Wettable Flank 2-X2DFNW (1x0.6) | |
| 14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 14V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 15V Clamp 1A Ipp Tvs Diode Surface Mount, Wettable Flank 2-X2DFNW (1x0.6) | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-75, SOT-416 | |
| 16V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount, Wettable Flank 2-X2DFNW (1x0.6) | |
| 16V Clamp 9.37A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323) | |
| 17.8V Clamp 2.4A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) | |
| 17V Clamp 2.35A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323) | |
| 17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 19V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) | |
| 19V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882) | |
| 20.5V Clamp 8.8A Ipp Tvs Diode Surface Mount SOD-523 | |
| 20V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6) | |
| 20V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount, Wettable Flank 2-X2DFNW (1x0.6) | |
| 20V Clamp 3A Ipp Tvs Diode Surface Mount SOD-523 | |
| 21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 21.7V Clamp 1.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74 | |
| 21V Clamp 1.9A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323) | |
| 21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 23V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 25V Clamp 1.6A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 28V Clamp 1.4A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323) | |
| 28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 30V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount SC-75, SOT-416 | |
| 30V (Typ) Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363 | |
| 34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-323 | |
| 34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-523 | |
| 34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-923 | |
| 38.1V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882) | |
| 38V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323) | |
| 38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 39V Clamp 615mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74 | |
| 40V Clamp 16A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323) | |
| 40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 46V Clamp 870mA Ipp Tvs Diode Surface Mount SC-70-3 (SOT323) | |
| 46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 47V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6) | |
| 47V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount, Wettable Flank 2-X2DFNW (1x0.6) | |
| 48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74 | |
| 48V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount, Wettable Flank 2-X2DFNW (1x0.6) | |
| 48V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6) | |
| 55V Clamp 760mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 7.5V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) | |
| 7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 7V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount SOD-923 | |
| 8.2V Clamp 9.9A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6) | |
| 8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74 | |
| 8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 9.5V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0) | |
| 9.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-1123 | |
| 9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 9.8V Clamp 2.45A (8/20µs) Ipp Tvs Diode Surface Mount SC-74 | |
| 9V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 9V Clamp 2.66A (8/20µs) Ipp Tvs Diode Surface Mount SC-74 | |
| Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank 2-X2DFNW (1x0.6) | |
| Clamp Ipp Tvs Diode Surface Mount 10-WDFNW (2.5x1) | |
| Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882) | |
| Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363 | |
| Clamp Ipp Tvs Diode Surface Mount SOD-323 | |
| Clamp Ipp Tvs Diode Surface Mount SOD-523 | |
| Clamp Ipp Tvs Diode Surface Mount SOD-923 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| Clamp Ipp Tvs Diode Surface Mount SOT-723 | |
| Clamp Ipp Tvs Diode Surface Mount, Wettable Flank 2-X2DFNW (1.6x0.8) | |
| Clamp Ipp Tvs Diode | |
| DIODE SCHOTTKY 150V 45A DO218AB | |
| DIODE ZENER 1.8V 500MW SOD523 | |
| DIODE ZENER 10V 225MW SOT23-3 | |
| DIODE ZENER 10V 500MW SOD123 | |
| DIODE ZENER 10V 500MW SOD523 | |
| DIODE ZENER 11V 300MW SOD323 | |
| DIODE ZENER 11V 500MW SOD523 | |
| DIODE ZENER 12V 225MW SOT23-3 | |
| DIODE ZENER 12V 500MW SOD523 | |
| DIODE ZENER 13V 500MW SOD123 | |
| DIODE ZENER 15V 225MW SOT23-3 | |
| DIODE ZENER 15V 300MW SOD323 | |
| DIODE ZENER 17V 225MW SOT23-3 | |
| DIODE ZENER 18V 225MW SOT23-3 | |
| DIODE ZENER 18V 300MW SOD323 | |
| DIODE ZENER 2.2V 500MW SOD123 | |
| DIODE ZENER 2.2V 500MW SOD523 | |
| DIODE ZENER 2.4V 300MW SOD323 | |
| DIODE ZENER 2.4V 500MW SOD123 | |
| DIODE ZENER 2.4V 500MW SOD523 | |
| DIODE ZENER 2.7V 500MW SOD123 | |
| DIODE ZENER 2.7V 500MW SOD523 | |
| DIODE ZENER 20V 225MW SOT23-3 | |
| DIODE ZENER 20V 300MW SOD323 | |
| DIODE ZENER 22V 300MW SOD323 | |
| DIODE ZENER 22V 500MW SOD123 | |
| DIODE ZENER 22V 500MW SOD523 | |
| DIODE ZENER 24V 225MW SOT23-3 | |
| DIODE ZENER 24V 500MW SOD523 | |
| DIODE ZENER 25V 225MW SOT23-3 | |
| DIODE ZENER 27V 500MW SOD123 | |
| DIODE ZENER 27V 500MW SOD523 | |
| DIODE ZENER 2V 500MW SOD523 | |
| DIODE ZENER 3.3V 500MW SOD523 | |
| DIODE ZENER 3.6V 300MW SOD323 | |
| DIODE ZENER 3.6V 500MW SOD523 | |
| DIODE ZENER 3.9V 225MW SOT23-3 | |
| DIODE ZENER 3.9V 300MW SOD323 | |
| DIODE ZENER 3.9V 500MW SOD523 | |
| DIODE ZENER 30V 225MW SOT23-3 | |
| DIODE ZENER 33V 300MW SOD323 | |
| DIODE ZENER 33V 500MW SOD523 | |
| DIODE ZENER 35.97V 300MW SOD323 | |
| DIODE ZENER 36V 500MW SOD523 | |
| DIODE ZENER 39V 500MW SOD123 | |
| DIODE ZENER 3V 225MW SOT23-3 | |
| DIODE ZENER 3V 300MW SOD323 | |
| DIODE ZENER 3V 500MW SOD523 | |
| DIODE ZENER 4.3V 225MW SOT23-3 | |
| DIODE ZENER 4.3V 300MW SOD323 | |
| DIODE ZENER 4.7V 500MW SOD523 | |
| DIODE ZENER 4.8V 500MW SOD523 | |
| DIODE ZENER 43V 300MW SOD323 | |
| DIODE ZENER 43V 500MW SOD523 | |
| DIODE ZENER 47V 225MW SOT23-3 | |
| DIODE ZENER 47V 500MW SOD523 | |
| DIODE ZENER 5.1V 500MW SOD123 | |
| DIODE ZENER 5.1V 500MW SOD523 | |
| DIODE ZENER 5.6V 225MW SOT23-3 | |
| DIODE ZENER 5.6V 500MW SOD123 | |
| DIODE ZENER 5.6V 500MW SOD523 | |
| DIODE ZENER 51V 300MW SOD323 | |
| DIODE ZENER 56V 225MW SOT23-3 | |
| DIODE ZENER 56V 300MW SOD323 | |
| DIODE ZENER 6.2V 500MW SOD523 | |
| DIODE ZENER 6.8V 500MW SOD523 | |
| DIODE ZENER 60V 225MW SOT23-3 | |
| DIODE ZENER 62V 300MW SOD323 | |
| DIODE ZENER 68V 300MW SOD323 | |
| DIODE ZENER 6V 225MW SOT23-3 | |
| DIODE ZENER 7.5V 300MW SOD323 | |
| DIODE ZENER 7.5V 500MW SOD123 | |
| DIODE ZENER 7.5V 500MW SOD523 | |
| DIODE ZENER 8.2V 500MW SOD523 | |
| DIODE ZENER 8.7V 225MW SOT23-3 | |
| DIODE ZENER 82V 225MW SOT23-3 | |
| DIODE ZENER 9.1V 225MW SOT23-3 | |
| DIODE ZENER 9.1V 300MW SOD323 | |
| DIODE ZENER 9.1V 500MW SOD523 | |
| DIODE ZENER 91V 225MW SOT23-3 | |
| DIODE ZENER ARRAY 5.6V SOT-23-3 | |
| TVS DIODE 12.8VWM 21.2VC SOT23-3 | |
| TVS DIODE 12VWM 21VC SC703 | |
| TVS DIODE 12VWM 23.7VC SOD923 | |
| TVS DIODE 12VWM 25VC SOD523 | |
| TVS DIODE 14.5VWM 25VC SOT23-3 | |
| TVS DIODE 14.5VWM 25VC SOT233 | |
| TVS DIODE 14VWM 26VC SC74 | |
| TVS DIODE 15VWM SC74 | |
| TVS DIODE 16VWM 10.8VC SC703 | |
| TVS DIODE 16VWM 39VC 2X2DFN | |
| TVS DIODE 16VWM 47VC 2X2DFNW | |
| TVS DIODE 17VWM 28VC SC703 | |
| TVS DIODE 1VWM 2X2DFNW | |
| TVS DIODE 2.5VWM 10.9VC SOD523 | |
| TVS DIODE 21VWM 39VC SC74 | |
| TVS DIODE 22VWM 38VC SC703 | |
| TVS DIODE 24VWM 45VC 2UDFN | |
| TVS DIODE 24VWM 48VC 2X2DFNW | |
| TVS DIODE 25VWM 2X2DFNW | |
| TVS DIODE 25VWM SOT23-3 | |
| TVS DIODE 25VWM SOT233 | |
| TVS DIODE 3.3VWM 10VC SOT143 | |
| TVS DIODE 3.3VWM 10WDFNW | |
| TVS DIODE 3.3VWM 11.2VC 2X3DFN | |
| TVS DIODE 3.3VWM 11.2VC SOD923 | |
| TVS DIODE 3.3VWM 11.4VC 10UDFN | |
| TVS DIODE 3.3VWM 11VC 10UDFN | |
| TVS DIODE 3.3VWM 13VC 2X2DFN | |
| TVS DIODE 3.3VWM 13VC 2X2DFNW | |
| TVS DIODE 3.3VWM 16VC 2X2DFN | |
| TVS DIODE 3.3VWM 16VC 2X2DFNW | |
| TVS DIODE 3.3VWM SOD923 | |
| TVS DIODE 31.2VWM 55VC SOT233 | |
| TVS DIODE 3VWM 8VC SC74 | |
| TVS DIODE 4.3VWM 9.8VC SC74 | |
| TVS DIODE 4.5VWM 9.6VC SOT23-3 | |
| TVS DIODE 4.5VWM 9.6VC SOT233 | |
| TVS DIODE 5.3VWM 15VC 2X2DFN | |
| TVS DIODE 5.3VWM 15VC 2X2DFNW | |
| TVS DIODE 5.3VWM SOD923 | |
| TVS DIODE 5.5VWM 17.2VC 2X3DFN | |
| TVS DIODE 5.5VWM 7.5VC 2X3DFN | |
| TVS DIODE 5.5VWM 8.2VC 2X2DFN | |
| TVS DIODE 5VWM 10VC 10UDFN | |
| TVS DIODE 5VWM 10VC 10WDFNW | |
| TVS DIODE 5VWM 12VC SOD923 | |
| TVS DIODE 5VWM 18.6VC SOD523 | |
| TVS DIODE 5VWM 9.8VC SOD923 | |
| TVS DIODE 5VWM SOD923 | |
| TVS DIODE 5VWM SOT723 | |
| TVS DIODE 6VWM 20.5VC SOD523 | |
| TVS DIODE 8.5VWM 17VC SC703 | |
| TVS DIODE 8VWM 20VC 2X2DFNW | |
| TVS DIODE 9.1VWM SC74 | |
| Zener Diode 1.8V 500mW ±10% Surface Mount UB | |
| Zener Diode 1.8V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 10V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 10V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 10V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 10V 300mW ±6% Surface Mount SOD-323 | |
| Zener Diode 10V 300mW Surface Mount SOD-323 | |
| Zener Diode 10V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 10V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 10V 500mW ±6% Surface Mount SOD-523 | |
| Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 11V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 11V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 11V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 11V 500mW ±5.45% Surface Mount SOD-523 | |
| Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 12V 300mW ±2% Surface Mount SOD-323 | |
| Zener Diode 12V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 12V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 12V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 12V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 13.25V 500mW ±6.4% Surface Mount SOD-523 | |
| Zener Diode 13.2V 300mW ±2.2% Surface Mount SOD-323 | |
| Zener Diode 13V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 13V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 13V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 13V 300mW Surface Mount SOD-323 | |
| Zener Diode 13V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 13V 500mW Surface Mount SOD-123 | |
| Zener Diode 14V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 15V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 15V 225mW Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 15V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 15V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 15V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 15V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 16.18V 300mW ±2% Surface Mount SOD-323 | |
| Zener Diode 16.2V 300mW Surface Mount SOD-323 | |
| Zener Diode 16V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 16V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 16V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 16V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 16V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 16V 500mW ±6% Surface Mount SOD-523 | |
| Zener Diode 17V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 18V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 18V 300mW ±2% Surface Mount SOD-323 | |
| Zener Diode 18V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 18V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 18V 300mW ±6% Surface Mount SOD-323 | |
| Zener Diode 18V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 18V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 18V 500mW ±6% Surface Mount SOD-523 | |
| Zener Diode 19V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 2.2V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 2.2V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 2.2V 500mW Surface Mount SOD-123 | |
| Zener Diode 2.4V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 2.4V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 2.4V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 2.4V 300mW ±8% Surface Mount SOD-323 | |
| Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 2.4V 500mW ±8.3% Surface Mount SOD-523 | |
| Zener Diode 2.4V 500mW Surface Mount SOD-123 | |
| Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 2.7V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 2.7V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 2.7V 300mW ±7.41% Surface Mount SOD-323 | |
| Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 2.7V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 2.7V 500mW ±7.4% Surface Mount SOD-523 | |
| Zener Diode 2.7V 500mW Surface Mount SOD-123 | |
| Zener Diode 20V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 20V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 20V 300mW ±2.45% Surface Mount SOD-323 | |
| Zener Diode 20V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 20V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 20V 500mW ±6% Surface Mount SOD-523 | |
| Zener Diode 22V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 22V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 22V 300mW Surface Mount SOD-323 | |
| Zener Diode 22V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 22V 500mW ±5.68% Surface Mount SOD-523 | |
| Zener Diode 24.2V 300mW Surface Mount SOD-323 | |
| Zener Diode 24V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 24V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 24V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 24V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 24V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 24V 500mW ±6% Surface Mount SOD-523 | |
| Zener Diode 24V 500mW Surface Mount SOD-123 | |
| Zener Diode 25V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 26.86V 300mW ±2% Surface Mount SOD-323 | |
| Zener Diode 27V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 27V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 27V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 27V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 27V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 27V 500mW ±7% Surface Mount SOD-523 | |
| Zener Diode 2V 500mW Surface Mount SOD-123 | |
| Zener Diode 3.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 3.3V 300mW ±2% Surface Mount SOD-323 | |
| Zener Diode 3.3V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 3.3V 300mW ±3% Surface Mount SOD-323 | |
| Zener Diode 3.3V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 3.3V 500mW ±6.06% Surface Mount SOD-523 | |
| Zener Diode 3.3V 500mW ±6.1% Surface Mount SOD-523 | |
| Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 3.6V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 3.6V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 3.6V 300mW ±6% Surface Mount SOD-323 | |
| Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 3.6V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 3.6V 500mW ±5.56% Surface Mount SOD-523 | |
| Zener Diode 3.6V 500mW ±5.6% Surface Mount SOD-523 | |
| Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 3.9V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 3.9V 300mW ±3% Surface Mount SOD-323 | |
| Zener Diode 3.9V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 3.9V 500mW ±5.13% Surface Mount SOD-523 | |
| Zener Diode 3.9V 500mW ±6.4% Surface Mount SOD-523 | |
| Zener Diode 3.9V 500mW ±6.41% Surface Mount SOD-523 | |
| Zener Diode 30V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 30V 225mW Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 30V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 30V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 30V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 30V 500mW ±6.7% Surface Mount SOD-523 | |
| Zener Diode 33V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 33V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 33V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 33V 300mW ±6% Surface Mount SOD-323 | |
| Zener Diode 33V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 33V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 33V 500mW ±6.06% Surface Mount SOD-523 | |
| Zener Diode 33V 500mW ±6.1% Surface Mount SOD-523 | |
| Zener Diode 35.97V 300mW ±2.5% Surface Mount SOD-323 | |
| Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 36V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 36V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 36V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 36V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 36V 500mW ±5.56% Surface Mount SOD-523 | |
| Zener Diode 36V 500mW ±6% Surface Mount SOD-523 | |
| Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 39V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 39V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 39V 500mW ±5.13% Surface Mount SOD-523 | |
| Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 3V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 3V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 3V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 3V 500mW ±6.67% Surface Mount SOD-523 | |
| Zener Diode 3V 500mW ±7% Surface Mount SOD-523 | |
| Zener Diode 4.3V 200mW ±7% Surface Mount SOD-323 | |
| Zener Diode 4.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 4.3V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 4.3V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 4.3V 300mW Surface Mount SOD-323 | |
| Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 4.3V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 4.3V 500mW ±6.98% Surface Mount SOD-523 | |
| Zener Diode 4.3V 500mW ±7% Surface Mount SOD-523 | |
| Zener Diode 4.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 4.7V 300mW ±2% Surface Mount SOD-323 | |
| Zener Diode 4.7V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 4.7V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 4.7V 500mW ±2% Surface Mount SOD-523 | |
| Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 4.7V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 4.7V 500mW ±6.38% Surface Mount SOD-523 | |
| Zener Diode 4.7V 500mW ±6.4% Surface Mount SOD-523 | |
| Zener Diode 4.7V 500mW Surface Mount SOD-123 | |
| Zener Diode 4.8V 500mW ±5.88% Surface Mount SOD-523 | |
| Zener Diode 43V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 43V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 43V 300mW ±7% Surface Mount SOD-323 | |
| Zener Diode 43V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 43V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 43V 500mW ±6.98% Surface Mount SOD-523 | |
| Zener Diode 47V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 47V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 47V 300mW ±6% Surface Mount SOD-323 | |
| Zener Diode 47V 500mW ±6.38% Surface Mount SOD-523 | |
| Zener Diode 47V 500mW ±6.4% Surface Mount SOD-523 | |
| Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 5.1V 300mW ±2% Surface Mount SOD-323 | |
| Zener Diode 5.1V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 5.1V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 5.1V 300mW ±6% Surface Mount SOD-323 | |
| Zener Diode 5.1V 500mW ±2% Surface Mount SOD-523 | |
| Zener Diode 5.1V 500mW ±2.16% Surface Mount SOD-523 | |
| Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 5.1V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 5.1V 500mW ±5.9% Surface Mount SOD-523 | |
| Zener Diode 5.1V 500mW Surface Mount SOD-123 | |
| Zener Diode 5.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 5.6V 300mW ±2% Surface Mount SOD-323 | |
| Zener Diode 5.6V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 5.6V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 5.6V 300mW ±7% Surface Mount SOD-323 | |
| Zener Diode 5.6V 500mW ±2% Surface Mount SOD-523 | |
| Zener Diode 5.6V 500mW ±2.14% Surface Mount SOD-523 | |
| Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 5.6V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 5.6V 500mW ±7% Surface Mount SOD-523 | |
| Zener Diode 5.6V 500mW ±7.14% Surface Mount SOD-523 | |
| Zener Diode 5.6V 500mW Surface Mount SOD-123 | |
| Zener Diode 51V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 51V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 51V 300mW ±6% Surface Mount SOD-323 | |
| Zener Diode 56V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 56V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 56V 300mW ±7% Surface Mount SOD-323 | |
| Zener Diode 6.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 6.2V 300mW ±2% Surface Mount SOD-323 | |
| Zener Diode 6.2V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 6.2V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 6.2V 300mW ±6% Surface Mount SOD-323 | |
| Zener Diode 6.2V 500mW ±2.18% Surface Mount SOD-523 | |
| Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 6.2V 500mW ±6% Surface Mount SOD-523 | |
| Zener Diode 6.2V 500mW ±6.45% Surface Mount SOD-523 | |
| Zener Diode 6.2V 500mW ±6.5% Surface Mount SOD-523 | |
| Zener Diode 6.8V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 6.8V 300mW ±2% Surface Mount SOD-323 | |
| Zener Diode 6.8V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 6.8V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 6.8V 300mW ±6% Surface Mount SOD-323 | |
| Zener Diode 6.8V 500mW ±2% Surface Mount SOD-523 | |
| Zener Diode 6.8V 500mW ±2.06% Surface Mount SOD-523 | |
| Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 6.8V 500mW ±5.88% Surface Mount SOD-523 | |
| Zener Diode 6.8V 500mW ±6% Surface Mount SOD-523 | |
| Zener Diode 60V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 62V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 62V 300mW Surface Mount SOD-323 | |
| Zener Diode 68V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 68V 300mW ±6% Surface Mount SOD-323 | |
| Zener Diode 6V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 7.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 7.5V 300mW ±2% Surface Mount SOD-323 | |
| Zener Diode 7.5V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 7.5V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 7.5V 300mW ±6% Surface Mount SOD-323 | |
| Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 7.5V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 7.5V 500mW ±6% Surface Mount SOD-523 | |
| Zener Diode 7.5V 500mW Surface Mount SOD-123 | |
| Zener Diode 75V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 8.2V 300mW ±2% Surface Mount SOD-323 | |
| Zener Diode 8.2V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 8.2V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 8.2V 300mW ±6% Surface Mount SOD-323 | |
| Zener Diode 8.2V 500mW ±2% Surface Mount SOD-523 | |
| Zener Diode 8.2V 500mW ±2.07% Surface Mount SOD-523 | |
| Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 8.2V 500mW ±5% Surface Mount SOD-523 | |
| Zener Diode 8.2V 500mW ±6% Surface Mount SOD-523 | |
| Zener Diode 8.2V 500mW ±6.1% Surface Mount SOD-523 | |
| Zener Diode 8.2V 500mW Surface Mount SOD-123 | |
| Zener Diode 8.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 82V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 9.1V 300mW ±2% Surface Mount SOD-323 | |
| Zener Diode 9.1V 300mW ±2% Surface Mount SOD-523 | |
| Zener Diode 9.1V 300mW ±5% Surface Mount SOD-323 | |
| Zener Diode 9.1V 300mW ±6% Surface Mount SOD-323 | |
| Zener Diode 9.1V 500mW ±2% Surface Mount SOD-523 | |
| Zener Diode 9.1V 500mW ±2.08% Surface Mount SOD-523 | |
| Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 9.1V 500mW ±6% Surface Mount SOD-523 | |
| Zener Diode 9.1V 500mW ±6.04% Surface Mount SOD-523 | |
| Zener Diode 91V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode Array 1 Pair Common Anode 38V 225mW ±2% SOT-23-3 (TO-236) | |
| Zener Diode Array 1 Pair Common Anode 38V 225mW ±5% SOT-23-3 (TO-236) | |
| Zener Diode |
| << Prev | Next >> |