100 V, 60 A dual TO-220 Power Schottky Rectifier Product overview: STPS60H100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 60 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS60H100CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 053997-STPS60H100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 30A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3
DIODE ARRAY SCHOTTKY 100V TO220
DIODE ARR SCHOTT 100V 30A TO220
Schottky Diodes & Rectifiers RECTIFIER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-STPS60H100CT | 053997-STPS60H100CT | 497-3812-5-ND | STPS60H100CT | STPS60H100CT | STPS60H100CT |
| Product Name | Dual Schottky 100 V 60 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS60H100CT | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-220-3 |
| RoHS Compliant | RoHS | |||||
| IO | 30 amps | |||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||
| Diode Type | Schottky; Schottky | Schottky |