STMicroelectronics, Inc. Single Diodes STPS2H100RL

Description
Diode Schottky 100V 2A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-STPS2H100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Through Hole DO-41

Diode Schottky 100V 2A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 967831-STPS2H100RL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
967831-STPS2H100RL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 967831-STPS2H100RL
Win Source Part Number: 967831-STPS2H100RL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 100 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-16206-6INACTIVE, 497-16206-6,497-1620 6-6-ND,497-16206-2,S TPS2H100RL-ND,497-16 206-1 Base Product Number: STPS2H100 Product Status: Obsolete

Win Source Part Number: 967831-STPS2H100RL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-16206-6INACTIVE,497-16206-6,497-16206-6-ND,497-16206-2,STPS2H100RL-ND,497-16206-1
Base Product Number: STPS2H100
Product Status: Obsolete

Buy Now Datasheet
Schottky 100 V 2 A Diode and Rectifier - 280-STPS2H100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100 V 2 A Diode and Rectifier
280-STPS2H100RL
Schottky 100 V 2 A Diode and Rectifier 280-STPS2H100RL
100 V, 2 A axial High Voltage Power Schottky Rectifier Product overview: STPS2H100RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100RL can be used for catalog matching and distributor lookup.

100 V, 2 A axial High Voltage Power Schottky Rectifier Product overview: STPS2H100RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100RL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2H100RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2H100RL
Discrete Semiconductor Products - Diodes - Rectifiers STPS2H100RL
DIODE SCHOTTKY 100V 2A DO41

DIODE SCHOTTKY 100V 2A DO41

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS2H100RL
Schottky Diodes & Rectifiers STPS2H100RL
Schottky Diodes & Rectifiers 2.0 Amp 100 Volt

Schottky Diodes & Rectifiers 2.0 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 497-STPS2H100RLTR-ND 967831-STPS2H100RL 280-STPS2H100RL STPS2H100RL STPS2H100RL
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 100 V 2 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package DO-204AL, DO-41, Axial Tape and Reel DO-41 DO-41; DO-41
VF 0.8600 volts 0.8600 volts
Unlock Full Specs
to access all available technical data