Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3
45 V, 30 A dual Power Schottky Rectifier Product overview: STPS3045CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CW can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038715-STPS3045CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 15A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 200°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: STPS3045C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBA250-04R; SB250-05R;
Introduction Date: August 30, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 45V 15A TO247-3
Schottky Diodes & Rectifiers 2X15 Amp 45 Volt
DIODE ARRAY SCHOTTKY 45V TO247-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 497-7558-5-ND | 286-STPS3045CW | 038715-STPS3045CW | STPS3045CW | 57P1751 | STPS3045CW | STPS3045CW |
| Product Name | Diode Arrays | Dual Schottky 45 V 30 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS3045CW | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 200 C (392 F) | -65 C (-85 F) | 200 C (392 F) | ||||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247; TO-247-3 | TO-247 | TO-247 | TO-247; TO-247-3 | |
| RoHS Compliant | RoHS | ||||||
| IO | 15 amps |