60 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L60UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L60UF can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 135364-STPS2L60UF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 2A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMBflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Diode Schottky 60V 2A Surface Mount SMBflat
Diode Schottky 60V 2A Surface Mount SMBflat
Diode Schottky 60V 2A Surface Mount SMBflat
DIODE SCHOTTKY 60V 2A SMBFLAT
Schottky Diodes & Rectifiers Power Schottky Rec 2A IF 60Vrrm 0.55VF
DIODE SCHOTTKY 60V 2A SMBFLAT
SCHOTTKY RECTIFIER, 2A, 60V, DO-221-AA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-STPS2L60UF | 135364-STPS2L60UF | 497-12312-1-ND | STPS2L60UF | STPS2L60UF | STPS2L60UF | 23AH3630 | 87T3850 |
| Product Name | Schottky 60 V 2 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS2L60UF | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 2A, 60V, Do-221-Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Package | Tape and Reel | SMB; SMBflat | SMB; DO-221AA, SMB Flat Leads | SMBFlat | DO-221AA | |||
| RoHS Compliant | RoHS | |||||||
| IO | 2 amps | |||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |