STMicroelectronics, Inc. 80V Diode and Rectifier STPS20M80CFP

Description
80V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, TO-220FPAB, 3 PIN Product overview: STPS20M80CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20M80CFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, TO-220FPAB, 3 PIN Product overview: STPS20M80CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20M80CFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V Diode and Rectifier
286-STPS20M80CFP
80V Diode and Rectifier 286-STPS20M80CFP
80V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, TO-220FPAB, 3 PIN Product overview: STPS20M80CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20M80CFP can be used for catalog matching and distributor lookup.

80V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, TO-220FPAB, 3 PIN Product overview: STPS20M80CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20M80CFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-11873-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-11873-5-ND
Diode Arrays 497-11873-5-ND
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS20M80CFP - 712366-STPS20M80CFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS20M80CFP
712366-STPS20M80CFP
Diodes, Rectifiers - Arrays - STPS20M80CFP 712366-STPS20M80CFP
Manufacturer: STMicroelectronics Win Source Part Number: 712366-STPS20M80CFP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FPAB Status: Obsolete Manufacturer Package: TO-220-3 Full Pack Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: STPS20M80C Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 740mV at 10A Current - Reverse Leakage at Vr: 30μA at 80V

Manufacturer: STMicroelectronics
Win Source Part Number: 712366-STPS20M80CFP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FPAB
Status: Obsolete
Manufacturer Package: TO-220-3 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: STPS20M80C
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 740mV at 10A
Current - Reverse Leakage at Vr: 30μA at 80V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20M80CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20M80CFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS20M80CFP
DIODE ARR SCHOTT 80V TO220FPAB

DIODE ARR SCHOTT 80V TO220FPAB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STPS20M80CFP 497-11873-5-ND 712366-STPS20M80CFP STPS20M80CFP
Product Name 80V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS20M80CFP Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS
IO 10 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Switching Diodes - 1219523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT523; Sot-523 (sc-89)
View Details
General-purpose dual Schottky diode - 1PS70SB44-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers