Diode Schottky 170V 8A Surface Mount PowerFlat™ (3.3x3.3)
Diode Schottky 170V 8A Surface Mount PowerFlat™ (3.3x3.3)
Diode Schottky 170V 8A Surface Mount PowerFlat™ (3.3x3.3)
Manufacturer: STMicroelectronics
Win Source Part Number: 1090200-STPS8170DEE-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 8A
Current - Reverse Leakage @ Vr: 15μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerFlat (3.3x3.3)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
8A 170V Schottky Rectifier, SMD Product overview: STPS8170DEE-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 8A, 170V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 170V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS8170DEE-TR can be used for catalog matching and distributor lookup.
Schottky Diode 170V 8A PowerFlat8
Schottky Diode 170V 8A PowerFlat8
Schottky Diode 170V 8A PowerFlat8
DIODE SCHOTTKY 170V 8A POWERFLAT
Schottky Diodes & Rectifiers Power Schottky REC 8A 170V 0.66V VF
DIODE SCHOTTKY 170V 8A POWERFLAT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 497-13330-2-ND | 1090200-STPS8170DEE-TR | 280-STPS8170DEE-TR | 8290377P | 8290377 | STPS8170DEE-TR | STPS8170DEE-TR | STPS8170DEE-TR | 48W6966 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPS8170DEE-TR | Schottky SMD 8A 170V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Rectifier Stmicroelectronics |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||||
| Life Cycle Stage | Active | Active | |||||||
| Package | PowerFlat (3.3x3.3) | Tape and Reel | PowerFLAT | Powerflat | PowerFLAT 3.3 x 3.3 | 8-PowerTDFN | |||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts |