Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 212388-STPS61H100CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 790mV @ 30A
Current - Reverse Leakage @ Vr: 16μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
100V 60A Dual Schottky Rectifier TO-247 Product overview: STPS61H100CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS61H100CW can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 100V 30A TO247-3
DIODE ARRAY SCHOTTKY 100V TO247
Schottky Diodes & Rectifiers 2x30 Amp 100 Volt
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 497-3220-5-ND | 212388-STPS61H100CW | 286-STPS61H100CW | STPS61H100CW | STPS61H100CW | STPS61H100CW | 57P1803 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS61H100CW | Dual Schottky 100V 60A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | Rail/Tube | TO-247 | TO-247; TO-247-3 | TO-247 | |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active |