STMicroelectronics, Inc. Single Diodes STPS3L60UY

Description
Diode Schottky 60V 3A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-STPS3L60UYTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-STPS3L60UYTR-ND
Single Diodes 497-STPS3L60UYTR-ND
Diode Schottky 60V 3A Surface Mount SMB

Diode Schottky 60V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-STPS3L60UYDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount SMB

Diode Schottky 60V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-STPS3L60UYCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-STPS3L60UYCT-ND
Single Diodes 497-STPS3L60UYCT-ND
Diode Schottky 60V 3A Surface Mount SMB

Diode Schottky 60V 3A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS3L60UY - 935614-STPS3L60UY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS3L60UY
935614-STPS3L60UY
Diodes, Rectifiers - Single - STPS3L60UY 935614-STPS3L60UY
Manufacturer: STMicroelectronics Win Source Part Number: 935614-STPS3L60UY Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: STPS3 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-13846-2, -497-13846-1, 497-13846-6, 497-13846-1, -497-13846-6, 497-13846-2

Manufacturer: STMicroelectronics
Win Source Part Number: 935614-STPS3L60UY
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 3A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS3
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-13846-2, -497-13846-1, 497-13846-6, 497-13846-1, -497-13846-6, 497-13846-2

Buy Now Datasheet
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-STPS3L60UY
Schottky 60V 3A Diode and Rectifier 280-STPS3L60UY
DIODE SCHOTTKY 60V 3A SMB Product overview: STPS3L60UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L60UY can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A SMB Product overview: STPS3L60UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L60UY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1894441P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894441P
Schottky Diodes & Rectifiers 1894441P
STMicroelectronics STPS3L60UY Diode

STMicroelectronics STPS3L60UY Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1894441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894441
Schottky Diodes & Rectifiers 1894441
STMicroelectronics STPS3L60UY Diode

STMicroelectronics STPS3L60UY Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1893986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893986
Schottky Diodes & Rectifiers 1893986
STMicroelectronics STPS3L60UY Diode

STMicroelectronics STPS3L60UY Diode

Supplier's Site
Single Diodes - STPS3L60UY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3L60UY
Single Diodes STPS3L60UY
DIODE SCHOTTKY 60V 3A SMB

DIODE SCHOTTKY 60V 3A SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3L60UY
Schottky Diodes & Rectifiers STPS3L60UY
Schottky Diodes & Rectifiers 3A Automotive PWR 60V VRRM 0.61Vf

Schottky Diodes & Rectifiers 3A Automotive PWR 60V VRRM 0.61Vf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3L60UY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3L60UY
Discrete Semiconductor Products - Diodes - Rectifiers STPS3L60UY
DIODE SCHOTTKY 60V 3A SMB

DIODE SCHOTTKY 60V 3A SMB

Supplier's Site
Rectifier Stmicroelectronics - 41Y5955 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5955
Rectifier Stmicroelectronics 41Y5955
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 497-STPS3L60UYTR-ND 935614-STPS3L60UY 280-STPS3L60UY 1894441P 1894441 STPS3L60UY STPS3L60UY STPS3L60UY 41Y5955
Product Name Single Diodes Diodes, Rectifiers - Single - STPS3L60UY Schottky 60V 3A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package SMB; SMB Tape and Reel DO-214AA Do-214aa (smb) SMB; DO-214AA, SMB SMB-2
RoHS Compliant RoHS RoHS RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data