STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STPS4S200UFN

Description
4 A - 200 V power Schottky rectifier
Request a Quote Datasheet
Description
4 A - 200 V power Schottky rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STPS4S200UFN - Rochester Electronics
Newburyport, MA, United States
4 A - 200 V power Schottky rectifier

4 A - 200 V power Schottky rectifier

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281978-STPS4S200UFN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281978-STPS4S200UFN
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281978-STPS4S200UFN
Win Source Part Number: 1281978-STPS4S200UFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 870 mV @ 4 A Current - Reverse Leakage @ Vr: 5 mA @ 200 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS4S200UFNTR,4 97-STPS4S200UFNDKR,4 97-STPS4S200UFNCT Base Product Number: STPS4 Product Status: Obsolete

Win Source Part Number: 1281978-STPS4S200UFN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 870 mV @ 4 A
Current - Reverse Leakage @ Vr: 5 mA @ 200 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat Notch
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS4S200UFNTR,497-STPS4S200UFNDKR,497-STPS4S200UFNCT
Base Product Number: STPS4
Product Status: Obsolete

Buy Now Datasheet
Schottky 200 V 4 A Diode and Rectifier - 280-STPS4S200UFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200 V 4 A Diode and Rectifier
280-STPS4S200UFN
Schottky 200 V 4 A Diode and Rectifier 280-STPS4S200UFN
200 V, 4 A Schottky rectifier Product overview: STPS4S200UFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS4S200UFN can be used for catalog matching and distributor lookup.

200 V, 4 A Schottky rectifier Product overview: STPS4S200UFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS4S200UFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-STPS4S200UFNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 4A Surface Mount SMAflat Notch

Diode Schottky 200V 4A Surface Mount SMAflat Notch

Buy Now Datasheet
Rectifier Stmicroelectronics - 52AH0653 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
52AH0653
Rectifier Stmicroelectronics 52AH0653
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS4S200UFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS4S200UFN
Discrete Semiconductor Products - Diodes - Rectifiers STPS4S200UFN
DIODE SCHOTTKY 200V 4A SMBFLAT

DIODE SCHOTTKY 200V 4A SMBFLAT

Supplier's Site
Single Diodes - STPS4S200UFN - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS4S200UFN
Single Diodes STPS4S200UFN
DIODE SCHOTTKY 200V 4A SMAFLAT

DIODE SCHOTTKY 200V 4A SMAFLAT

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes
Product Number STPS4S200UFN 1281978-STPS4S200UFN 280-STPS4S200UFN 497-STPS4S200UFNTR-ND 52AH0653 STPS4S200UFN STPS4S200UFN
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 200 V 4 A Diode and Rectifier Single Diodes Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SMB Flat Notch DO-221AC, SMA Flat Leads SMB; DO-221AA, SMB Flat Leads
Unlock Full Specs
to access all available technical data