STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS360AF STPS360AF

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898374-STPS360AF Features: Diode Schottky 60 V 3A Surface Mount SOD128Flat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: STPS360 Categories: Discrete Semiconductor Products Case / Package: SOD128Flat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16919-6, 497-16919-1, 497-16919-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898374-STPS360AF Features: Diode Schottky 60 V 3A Surface Mount SOD128Flat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: STPS360 Categories: Discrete Semiconductor Products Case / Package: SOD128Flat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16919-6, 497-16919-1, 497-16919-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS360AF - 898374-STPS360AF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS360AF
898374-STPS360AF
Diodes, Rectifiers - Single - STPS360AF 898374-STPS360AF
Manufacturer: STMicroelectronics Win Source Part Number: 898374-STPS360AF Features: Diode Schottky 60 V 3A Surface Mount SOD128Flat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: STPS360 Categories: Discrete Semiconductor Products Case / Package: SOD128Flat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16919-6, 497-16919-1, 497-16919-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898374-STPS360AF
Features: Diode Schottky 60 V 3A Surface Mount SOD128Flat
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS360
Categories: Discrete Semiconductor Products
Case / Package: SOD128Flat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-16919-6, 497-16919-1, 497-16919-2

Buy Now Datasheet
Single Diodes - 497-16919-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16919-1-ND
Single Diodes 497-16919-1-ND
Diode Schottky 60V 3A Surface Mount SOD128Flat

Diode Schottky 60V 3A Surface Mount SOD128Flat

Buy Now Datasheet
Single Diodes - 497-16919-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16919-6-ND
Single Diodes 497-16919-6-ND
Diode Schottky 60V 3A Surface Mount SOD128Flat

Diode Schottky 60V 3A Surface Mount SOD128Flat

Buy Now Datasheet
Single Diodes - 497-16919-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16919-2-ND
Single Diodes 497-16919-2-ND
Diode Schottky 60V 3A Surface Mount SOD128Flat

Diode Schottky 60V 3A Surface Mount SOD128Flat

Buy Now Datasheet
Schottky 3A 60V Diode and Rectifier - 280-STPS360AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 60V Diode and Rectifier
280-STPS360AF
Schottky 3A 60V Diode and Rectifier 280-STPS360AF
3A 60V Schottky Rectifier Diode, Power, SILICON Product overview: STPS360AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS360AF can be used for catalog matching and distributor lookup.

3A 60V Schottky Rectifier Diode, Power, SILICON Product overview: STPS360AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS360AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - STPS360AF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS360AF
Single Diodes STPS360AF
DIODE SCHOTTKY 60V 3A SOD128FLAT

DIODE SCHOTTKY 60V 3A SOD128FLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS360AF
Schottky Diodes & Rectifiers STPS360AF
Schottky Diodes & Rectifiers Power Schottky rectifier

Schottky Diodes & Rectifiers Power Schottky rectifier

Buy Now Datasheet
Schottky Rectifier, 3A, 60V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 13AC0798 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 60V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
13AC0798
Schottky Rectifier, 3A, 60V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 13AC0798
SCHOTTKY RECTIFIER, 3A, 60V, SOD-128FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:SOD-128FL; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 60V, SOD-128FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-128FL; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge RoHS Compliant: Yes

Supplier's Site
Rectifier Stmicroelectronics - 20AC4587 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
20AC4587
Rectifier Stmicroelectronics 20AC4587
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS360AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS360AF
Discrete Semiconductor Products - Diodes - Rectifiers STPS360AF
DIODE SCHOTTKY 60V 3A SOD128FLAT

DIODE SCHOTTKY 60V 3A SOD128FLAT

Supplier's Site
DIODE SCHOTTKY 60V 3A SOD128 - 761-STPS360AF - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 3A SOD128
761-STPS360AF
DIODE SCHOTTKY 60V 3A SOD128 761-STPS360AF
DIODE SCHOTTKY 60V 3A SOD128

DIODE SCHOTTKY 60V 3A SOD128

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 898374-STPS360AF 497-16919-1-ND 280-STPS360AF STPS360AF STPS360AF 13AC0798 20AC4587 STPS360AF 761-STPS360AF
Product Name Diodes, Rectifiers - Single - STPS360AF Single Diodes Schottky 3A 60V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 3A, 60V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 60V 3A SOD128
Package SOD128Flat SOD-128 SOD-128-2 SOD-128FL SOD-128
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
VF 0.6100 volts 0.8000 volts 0.6100 volts 0.6100 volts
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data